United Technologies Corporation Stack Light Module 92A-R5

Description
FLASHING STROBE LIGHT TYPE 5-5/8 INCH DIA X 6-1/4 INCH H SIZE UL 1638, CUL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.05 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY BASE MATERIAL CAST LAMP LIFE 3000 HR APPLICATION INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR MOUNTING 4 INCH PANEL/CONDUIT/OCTAGO NAL BOX LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 92 MODEL
Datasheet
Description
FLASHING STROBE LIGHT TYPE 5-5/8 INCH DIA X 6-1/4 INCH H SIZE UL 1638, CUL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.05 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY BASE MATERIAL CAST LAMP LIFE 3000 HR APPLICATION INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR MOUNTING 4 INCH PANEL/CONDUIT/OCTAGO NAL BOX LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 92 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 92A-R5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
92A-R5
Stack Light Module 92A-R5
FLASHING STROBE LIGHT TYPE 5-5/8 INCH DIA X 6-1/4 INCH H SIZE UL 1638, CUL APPROVAL 240 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.05 AMPERE OPERATING CURRENT AMBER LENS COLOR 65 FPM FLASH RATE 800000 CD LIGHT INTENSITY BASE MATERIAL CAST LAMP LIFE 3000 HR APPLICATION INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR MOUNTING 4 INCH PANEL/CONDUIT/OCTAGO NAL BOX LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 92 MODEL
  • FLASHING STROBE LIGHT TYPE
  • 5-5/8 INCH DIA X 6-1/4 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 240 VAC AT 50/60 HZ OPERATING VOLTAGE
  • XENON LAMP TYPE
  • 0.05 AMPERE OPERATING CURRENT
  • AMBER LENS COLOR
  • 65 FPM FLASH RATE
  • 800000 CD LIGHT INTENSITY
  • BASE MATERIAL CAST
  • LAMP LIFE 3000 HR
  • APPLICATION INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR
  • MOUNTING 4 INCH PANEL/CONDUIT/OCTAGONAL BOX
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 92 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 92A-R5
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 115V AC Industrial Horn - 855H-BCA10EDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-D-R-H-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
Beacons - 1226691 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Surface mount, wall mount
Agency Approvals Ce certified
Visual Indicators Steady
View Details
Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details