United Technologies Corporation Strobe/Flashing Light Dome 92-LG

Description
LENS TYPE SHATTER RESISTANT POLYCARBONATE MATERIAL GREEN COLOR 90 SERIES ADAPTABEACON. AC LIGHT DUTY STROBE LIGHT USED ON EDWARDS. BRAND LENS TYPE FRESNEL WEATHER PROOF 92 MODEL
Datasheet
Description
LENS TYPE SHATTER RESISTANT POLYCARBONATE MATERIAL GREEN COLOR 90 SERIES ADAPTABEACON. AC LIGHT DUTY STROBE LIGHT USED ON EDWARDS. BRAND LENS TYPE FRESNEL WEATHER PROOF 92 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Dome - 92-LG - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Dome
92-LG
Strobe/Flashing Light Dome 92-LG
LENS TYPE SHATTER RESISTANT POLYCARBONATE MATERIAL GREEN COLOR 90 SERIES ADAPTABEACON. AC LIGHT DUTY STROBE LIGHT USED ON EDWARDS. BRAND LENS TYPE FRESNEL WEATHER PROOF 92 MODEL
  • LENS TYPE
  • SHATTER RESISTANT POLYCARBONATE MATERIAL
  • GREEN COLOR
  • 90 SERIES ADAPTABEACON. AC LIGHT DUTY STROBE LIGHT USED ON
  • EDWARDS. BRAND
  • LENS TYPE FRESNEL
  • WEATHER PROOF
  • 92 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 92-LG
Product Name Strobe/Flashing Light Dome
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 115V AC Industrial Horn - 855H-BCA10DDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
DurAlert™ Audible and Visual Signal - DRT-AV-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details
Beacons - 2399229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
Color Blue; Blue
View Details
Fixed Multi-Gas Detector Alarm Safety Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details