United Technologies Corporation Strobe/Flashing Light Unit 91B-R

Description
FLASHING STROBE LIGHT TYPE 7-1/4 INCH W X 7-1/2 INCH H SIZE 12 VDC OPERATING VOLTAGE HEAVY DUTY APPLICATION XENON LAMP TYPE RED LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL INCLUDES TRIGGER AND TIMING CIRCUIT OPERATES ON (2) 6 VDC LANTERN BATTERIES 91B MODEL
Datasheet
Description
FLASHING STROBE LIGHT TYPE 7-1/4 INCH W X 7-1/2 INCH H SIZE 12 VDC OPERATING VOLTAGE HEAVY DUTY APPLICATION XENON LAMP TYPE RED LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL INCLUDES TRIGGER AND TIMING CIRCUIT OPERATES ON (2) 6 VDC LANTERN BATTERIES 91B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 91B-R - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
91B-R
Strobe/Flashing Light Unit 91B-R
FLASHING STROBE LIGHT TYPE 7-1/4 INCH W X 7-1/2 INCH H SIZE 12 VDC OPERATING VOLTAGE HEAVY DUTY APPLICATION XENON LAMP TYPE RED LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL INCLUDES TRIGGER AND TIMING CIRCUIT OPERATES ON (2) 6 VDC LANTERN BATTERIES 91B MODEL
  • FLASHING STROBE LIGHT TYPE
  • 7-1/4 INCH W X 7-1/2 INCH H SIZE
  • 12 VDC OPERATING VOLTAGE
  • HEAVY DUTY APPLICATION
  • XENON LAMP TYPE
  • RED LENS COLOR
  • 65 FPM FLASH RATE
  • 300000 CD LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • LAMP LIFE 3000 HR
  • LENS TYPE FRESNEL
  • INCLUDES TRIGGER AND TIMING CIRCUIT
  • OPERATES ON (2) 6 VDC LANTERN BATTERIES
  • 91B MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 91B-R
Product Name Strobe/Flashing Light Unit
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 115V AC Industrial Horn - 855H-BCA10EDR7 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
131ST and 131DST Starfire® Strobe Warning Lights - 131DST-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSA,UL,cUL
View Details
Sounder Beacons - 1974684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Side mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Remote Carbon Dioxide CO2 Storage Safety 3 Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature 32 to 122 F (0 to 50 C)
View Details