United Technologies Corporation Strobe/Flashing Light Unit 91B-C

Description
FLASH STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 7-1/4 INCH W X 7-1/2 INCH H SIZE 12 VDC OPERATING VOLTAGE HEAVY DUTY APPLICATION XENON LAMP TYPE CLEAR LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON. BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED USES TWO 6 VDC LANTERN BATTERIES 91B MODEL
Datasheet
Description
FLASH STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 7-1/4 INCH W X 7-1/2 INCH H SIZE 12 VDC OPERATING VOLTAGE HEAVY DUTY APPLICATION XENON LAMP TYPE CLEAR LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON. BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED USES TWO 6 VDC LANTERN BATTERIES 91B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 91B-C - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
91B-C
Strobe/Flashing Light Unit 91B-C
FLASH STROBE LIGHT TYPE POLYCARBONATE LENS MATERIAL 7-1/4 INCH W X 7-1/2 INCH H SIZE 12 VDC OPERATING VOLTAGE HEAVY DUTY APPLICATION XENON LAMP TYPE CLEAR LENS COLOR 65 FPM FLASH RATE 300000 CD LIGHT INTENSITY ADAPTABEACON. BRAND LAMP LIFE 3000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED USES TWO 6 VDC LANTERN BATTERIES 91B MODEL
  • FLASH STROBE LIGHT TYPE
  • POLYCARBONATE LENS MATERIAL
  • 7-1/4 INCH W X 7-1/2 INCH H SIZE
  • 12 VDC OPERATING VOLTAGE
  • HEAVY DUTY APPLICATION
  • XENON LAMP TYPE
  • CLEAR LENS COLOR
  • 65 FPM FLASH RATE
  • 300000 CD LIGHT INTENSITY
  • ADAPTABEACON. BRAND
  • LAMP LIFE 3000 HR
  • LENS TYPE FRESNEL
  • TRIGGER AND TIMING CIRCUIT INCLUDED
  • USES TWO 6 VDC LANTERN BATTERIES
  • 91B MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 91B-C
Product Name Strobe/Flashing Light Unit
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
191XL-CN Hazardous Location Zone Listed LED Lights - 191XL-CN-120-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Agency Approvals UL; ULC; Marine,UL,cUL
Flash Type Single; Continuous
View Details
Sounder Beacons - 1931045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing 1 Hz, Flashing 0.5 Hz, Continuous
Color Green; Green
View Details