United Technologies Corporation Stack Light Module 90R-N5

Description
FLASHING STROBE LIGHT TYPE 6 INCH DIA X 6-15/16 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT RED LENS COLOR 65 FPM FLASH RATE 1400000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL CAST LAMP LIFE 5000 HR APPLICATION INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR MOUNTING 4 INCH PANEL/CONDUIT/OCTAGO NAL BOX LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 90 MODEL
Datasheet
Description
FLASHING STROBE LIGHT TYPE 6 INCH DIA X 6-15/16 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT RED LENS COLOR 65 FPM FLASH RATE 1400000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL CAST LAMP LIFE 5000 HR APPLICATION INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR MOUNTING 4 INCH PANEL/CONDUIT/OCTAGO NAL BOX LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 90R-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
90R-N5
Stack Light Module 90R-N5
FLASHING STROBE LIGHT TYPE 6 INCH DIA X 6-15/16 INCH H SIZE UL 1638, CUL APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT RED LENS COLOR 65 FPM FLASH RATE 1400000 CD LIGHT INTENSITY ADAPTABEACON BRAND BASE MATERIAL CAST LAMP LIFE 5000 HR APPLICATION INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR MOUNTING 4 INCH PANEL/CONDUIT/OCTAGO NAL BOX LENS TYPE FRESNEL TEMPERATURE RATING -31 TO 150 DEG F 90 MODEL
  • FLASHING STROBE LIGHT TYPE
  • 6 INCH DIA X 6-15/16 INCH H SIZE
  • UL 1638, CUL APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • XENON LAMP TYPE
  • 0.1 AMPERE OPERATING CURRENT
  • RED LENS COLOR
  • 65 FPM FLASH RATE
  • 1400000 CD LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • BASE MATERIAL CAST
  • LAMP LIFE 5000 HR
  • APPLICATION INDUSTRIAL, COMMERCIAL, INSTITUTIONAL, INDOOR/OUTDOOR
  • MOUNTING 4 INCH PANEL/CONDUIT/OCTAGONAL BOX
  • LENS TYPE FRESNEL
  • TEMPERATURE RATING -31 TO 150 DEG F
  • 90 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 90R-N5
Product Name Stack Light Module
Agency Approvals UL; ULC
Unlock Full Specs
to access all available technical data

Similar Products

Sounder Beacons - 1974728 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
Industrial Horn 230V AC Industrial Horn - 855H-BCA20BDR7 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details