United Technologies Corporation Strobe/Flashing Light Unit 90G-N5

Description
FLASH STROBE LIGHT TYPE POLYCARBONATE (LENS, DOME) MATERIAL 6-3/4 INCH W X 6-15/16 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT GREEN LENS COLOR 65 FPM FLASH RATE 1400 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 5000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 90 MODEL
Datasheet
Description
FLASH STROBE LIGHT TYPE POLYCARBONATE (LENS, DOME) MATERIAL 6-3/4 INCH W X 6-15/16 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT GREEN LENS COLOR 65 FPM FLASH RATE 1400 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 5000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 90 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 90G-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
90G-N5
Strobe/Flashing Light Unit 90G-N5
FLASH STROBE LIGHT TYPE POLYCARBONATE (LENS, DOME) MATERIAL 6-3/4 INCH W X 6-15/16 INCH H SIZE UL, CSA APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING XENON LAMP TYPE 0.1 AMPERE OPERATING CURRENT GREEN LENS COLOR 65 FPM FLASH RATE 1400 CD LIGHT INTENSITY ADAPTABEACON[R] BRAND LAMP LIFE 5000 HR LENS TYPE FRESNEL TRIGGER AND TIMING CIRCUIT INCLUDED WITH DOME FACING UP 90 MODEL
  • FLASH STROBE LIGHT TYPE
  • POLYCARBONATE (LENS, DOME) MATERIAL
  • 6-3/4 INCH W X 6-15/16 INCH H SIZE
  • UL, CSA APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • COMMERCIAL, INDOOR/OUTDOOR, INDUSTRIAL, LIGHT DUTY APPLICATION
  • 1/2 INCH NPT CONDUIT/4 INCH OCTAGON BOX MOUNTING
  • XENON LAMP TYPE
  • 0.1 AMPERE OPERATING CURRENT
  • GREEN LENS COLOR
  • 65 FPM FLASH RATE
  • 1400 CD LIGHT INTENSITY
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 5000 HR
  • LENS TYPE FRESNEL
  • TRIGGER AND TIMING CIRCUIT INCLUDED
  • WITH DOME FACING UP
  • 90 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 90G-N5
Product Name Strobe/Flashing Light Unit
Mounting Conduit
Features Outdoor Rated
Agency Approvals UL
Visual Indicators Strobe
Unlock Full Specs
to access all available technical data

Similar Products

FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-QC-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL,CE
View Details
Industrial Horn 24V DC Industrial Horn - 855H-BCD24ADR5 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Amber
View Details
Single Sensor O2 Deficiency Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details