United Technologies Corporation Smoke Detector Alarm 900-0102-02

Description
CARBON MONOXIDE AND SMOKE ALARM TYPE IONIZATION (SMOKE), ELECTROCHEMICAL (CARBON MONOXIDE) OPERATION TYPE UL 2034 APPROVAL 85 DB AT 10 FT HORN TYPE (3) AA BATTERY VOLTAGE RATING/SOURCE RED LED (ALARM MODE), GREEN LED (RECEIVING AC POWER) LED/STROBE TYPE TOTALINE[R] BRAND SIZE 5.75 INCH DIA X 1.7 INCH D TEMPERATURE RATING 40 TO 100 DEG F KN-COSM-B MODEL
Datasheet
Description
CARBON MONOXIDE AND SMOKE ALARM TYPE IONIZATION (SMOKE), ELECTROCHEMICAL (CARBON MONOXIDE) OPERATION TYPE UL 2034 APPROVAL 85 DB AT 10 FT HORN TYPE (3) AA BATTERY VOLTAGE RATING/SOURCE RED LED (ALARM MODE), GREEN LED (RECEIVING AC POWER) LED/STROBE TYPE TOTALINE[R] BRAND SIZE 5.75 INCH DIA X 1.7 INCH D TEMPERATURE RATING 40 TO 100 DEG F KN-COSM-B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoke Detector Alarm - 900-0102-02 - United Technologies Corporation
Farmington, CT, USA
Smoke Detector Alarm
900-0102-02
Smoke Detector Alarm 900-0102-02
CARBON MONOXIDE AND SMOKE ALARM TYPE IONIZATION (SMOKE), ELECTROCHEMICAL (CARBON MONOXIDE) OPERATION TYPE UL 2034 APPROVAL 85 DB AT 10 FT HORN TYPE (3) AA BATTERY VOLTAGE RATING/SOURCE RED LED (ALARM MODE), GREEN LED (RECEIVING AC POWER) LED/STROBE TYPE TOTALINE[R] BRAND SIZE 5.75 INCH DIA X 1.7 INCH D TEMPERATURE RATING 40 TO 100 DEG F KN-COSM-B MODEL
  • CARBON MONOXIDE AND SMOKE ALARM TYPE
  • IONIZATION (SMOKE), ELECTROCHEMICAL (CARBON MONOXIDE) OPERATION TYPE
  • UL 2034 APPROVAL
  • 85 DB AT 10 FT HORN TYPE
  • (3) AA BATTERY VOLTAGE RATING/SOURCE
  • RED LED (ALARM MODE), GREEN LED (RECEIVING AC POWER) LED/STROBE TYPE
  • TOTALINE[R] BRAND
  • SIZE 5.75 INCH DIA X 1.7 INCH D
  • TEMPERATURE RATING 40 TO 100 DEG F
  • KN-COSM-B MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Smoke Detectors
Product Number 900-0102-02
Product Name Smoke Detector Alarm
Sensing Technology Used Ionization Chamber
Unlock Full Specs
to access all available technical data

Similar Products

Smoke Alarm - FBSM13 - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Style Smoke Detector
Alarm Type Built-in Audible Alarm
Power Supply Requires DC Voltage
View Details
No-Flow Duct Smoke Detector - DSDN - Ruskin Company
Specs
Market Industrial
Style Smoke Detection System
Sensing Technology Used Photoelectric
View Details
Smoke Detector - U5005 - Det-Tronics
Specs
Market Commercial; Industrial
Style Smoke Detector
Sensing Technology Used Photoelectric
View Details
Smoke Detector - 60062-007 - Chatsworth Products, Inc.
Chatsworth Products, Inc.
Specs
Alarm Type Built-in Audible Alarm; Built-in Visual Alarm Indicators (LEDs)
Power Supply Requires DC Voltage
Operating Voltage Range 8.5 to 33 volts
View Details