United Technologies CorporationStack Light Module89STRR-AQ
Description
FLASHING STROBE LIGHT TYPE
3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE
UL 1638 APPROVAL
24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE
XENON LAMP TYPE
0.39 AMPERE OPERATING CURRENT
RED LENS COLOR
60 FPM FLASH RATE
21 CD LIGHT INTENSITY
ADAPTABEACON BRAND
HOUSING MATERIAL GRAY THERMOPLASTIC
LAMP LIFE 1000 HR
APPLICATION INDOOR
MOUNTING FLUSH
TEMPERATURE RATING 32 TO 120 DEG F
89 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING STROBE LIGHT TYPE
3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE
UL 1638 APPROVAL
24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE
XENON LAMP TYPE
0.39 AMPERE OPERATING CURRENT
RED LENS COLOR
60 FPM FLASH RATE
21 CD LIGHT INTENSITY
ADAPTABEACON BRAND
HOUSING MATERIAL GRAY THERMOPLASTIC
LAMP LIFE 1000 HR
APPLICATION INDOOR
MOUNTING FLUSH
TEMPERATURE RATING 32 TO 120 DEG F
89 MODEL
FLASHING STROBE LIGHT TYPE
3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE
UL 1638 APPROVAL
24 VAC AT 50/60 HZ, 24 VDC OPERATING VOLTAGE
XENON LAMP TYPE
0.39 AMPERE OPERATING CURRENT
RED LENS COLOR
60 FPM FLASH RATE
21 CD LIGHT INTENSITY
ADAPTABEACON BRAND
HOUSING MATERIAL GRAY THERMOPLASTIC
LAMP LIFE 1000 HR
APPLICATION INDOOR
MOUNTING FLUSH
TEMPERATURE RATING 32 TO 120 DEG F
89 MODEL