United Technologies CorporationStack Light Module89STRC-N5
Description
FLASHING STROBE LIGHT TYPE
3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE
UL 1638 APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
XENON LAMP TYPE
0.115 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
60 FPM FLASH RATE
150 CD LIGHT INTENSITY
ADAPTABEACON BRAND
HOUSING MATERIAL GRAY THERMOPLASTIC
LAMP LIFE 1000 HR
APPLICATION INDOOR
MOUNTING FLUSH
TEMPERATURE RATING 32 TO 120 DEG F
89 MODEL
United Technologies Corporation
Done
Datasheet
Description
FLASHING STROBE LIGHT TYPE
3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE
UL 1638 APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
XENON LAMP TYPE
0.115 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
60 FPM FLASH RATE
150 CD LIGHT INTENSITY
ADAPTABEACON BRAND
HOUSING MATERIAL GRAY THERMOPLASTIC
LAMP LIFE 1000 HR
APPLICATION INDOOR
MOUNTING FLUSH
TEMPERATURE RATING 32 TO 120 DEG F
89 MODEL
FLASHING STROBE LIGHT TYPE
3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE
UL 1638 APPROVAL
120 VAC AT 50/60 HZ OPERATING VOLTAGE
XENON LAMP TYPE
0.115 AMPERE OPERATING CURRENT
CLEAR LENS COLOR
60 FPM FLASH RATE
150 CD LIGHT INTENSITY
ADAPTABEACON BRAND
HOUSING MATERIAL GRAY THERMOPLASTIC
LAMP LIFE 1000 HR
APPLICATION INDOOR
MOUNTING FLUSH
TEMPERATURE RATING 32 TO 120 DEG F
89 MODEL