United Technologies Corporation Stack Light Module 89SMSTRG-N5

Description
FLASHING STROBE LIGHT TYPE 3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE UL 1638 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.115 AMPERE OPERATING CURRENT GREEN LENS COLOR 60 FPM FLASH RATE 70 CD LIGHT INTENSITY ADAPTABEACON BRAND HOUSING MATERIAL GRAY THERMOPLASTIC LAMP LIFE 1000 HR APPLICATION INDOOR MOUNTING SURFACE TEMPERATURE RATING 32 TO 120 DEG F 89 MODEL
Datasheet
Description
FLASHING STROBE LIGHT TYPE 3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE UL 1638 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.115 AMPERE OPERATING CURRENT GREEN LENS COLOR 60 FPM FLASH RATE 70 CD LIGHT INTENSITY ADAPTABEACON BRAND HOUSING MATERIAL GRAY THERMOPLASTIC LAMP LIFE 1000 HR APPLICATION INDOOR MOUNTING SURFACE TEMPERATURE RATING 32 TO 120 DEG F 89 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 89SMSTRG-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
89SMSTRG-N5
Stack Light Module 89SMSTRG-N5
FLASHING STROBE LIGHT TYPE 3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE UL 1638 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.115 AMPERE OPERATING CURRENT GREEN LENS COLOR 60 FPM FLASH RATE 70 CD LIGHT INTENSITY ADAPTABEACON BRAND HOUSING MATERIAL GRAY THERMOPLASTIC LAMP LIFE 1000 HR APPLICATION INDOOR MOUNTING SURFACE TEMPERATURE RATING 32 TO 120 DEG F 89 MODEL
  • FLASHING STROBE LIGHT TYPE
  • 3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE
  • UL 1638 APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • XENON LAMP TYPE
  • 0.115 AMPERE OPERATING CURRENT
  • GREEN LENS COLOR
  • 60 FPM FLASH RATE
  • 70 CD LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • HOUSING MATERIAL GRAY THERMOPLASTIC
  • LAMP LIFE 1000 HR
  • APPLICATION INDOOR
  • MOUNTING SURFACE
  • TEMPERATURE RATING 32 TO 120 DEG F
  • 89 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 89SMSTRG-N5
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 230V AC Industrial Horn - 855H-BCA20ADR5 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
DurAlert™ Audible and Visual Signal - DRTX-AV-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,cUL,UL
View Details
Beacons - 1879653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Stud mount, surface mount
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Safety Strobe Tower -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details