United Technologies CorporationStrobe/Flashing Light Unit89SMSTRG-AQ
Description
STROBE LIGHT TYPE
ENGINEERED THERMOPLASTIC HOUSING MATERIAL
3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE
UL 1638 APPROVAL
24 VAC/VDC OPERATING VOLTAGE
GENERAL ALARM, INDOOR, PAGING, PROCESS CONTROL, SCHEDULING, TIMING, WARNING APPLICATION
SINGLE GANG SURFACE BOX MOUNTING
158 MILLIAMPERE (AC), 219 MILLIAMPERE (DC) OPERATING CURRENT
GREEN LENS COLOR
1 FPS FLASH RATE
70 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
AMBIENT TEMPERATURE 32 TO 120 DEG F
HOUSING COLOR GRAY
LAMP LIFE 1000 HR
89SMSTR MODEL
United Technologies Corporation
Done
Datasheet
Description
STROBE LIGHT TYPE
ENGINEERED THERMOPLASTIC HOUSING MATERIAL
3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE
UL 1638 APPROVAL
24 VAC/VDC OPERATING VOLTAGE
GENERAL ALARM, INDOOR, PAGING, PROCESS CONTROL, SCHEDULING, TIMING, WARNING APPLICATION
SINGLE GANG SURFACE BOX MOUNTING
158 MILLIAMPERE (AC), 219 MILLIAMPERE (DC) OPERATING CURRENT
GREEN LENS COLOR
1 FPS FLASH RATE
70 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
AMBIENT TEMPERATURE 32 TO 120 DEG F
HOUSING COLOR GRAY
LAMP LIFE 1000 HR
89SMSTR MODEL
STROBE LIGHT TYPE
ENGINEERED THERMOPLASTIC HOUSING MATERIAL
3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE
UL 1638 APPROVAL
24 VAC/VDC OPERATING VOLTAGE
GENERAL ALARM, INDOOR, PAGING, PROCESS CONTROL, SCHEDULING, TIMING, WARNING APPLICATION
SINGLE GANG SURFACE BOX MOUNTING
158 MILLIAMPERE (AC), 219 MILLIAMPERE (DC) OPERATING CURRENT
GREEN LENS COLOR
1 FPS FLASH RATE
70 CD LIGHT INTENSITY
ADAPTABEACON[R] BRAND
AMBIENT TEMPERATURE 32 TO 120 DEG F
HOUSING COLOR GRAY
LAMP LIFE 1000 HR
89SMSTR MODEL
STROBE LIGHT TYPE
ENGINEERED THERMOPLASTIC HOUSING MATERIAL
3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE
UL 1638 APPROVAL
24 VAC/VDC OPERATING VOLTAGE
GENERAL ALARM, INDOOR, PAGING, PROCESS CONTROL, SCHEDULING, TIMING, WARNING APPLICATION
SINGLE GANG SURFACE BOX MOUNTING
158 MILLIAMPERE (AC), 219 MILLIAMPERE (DC) OPERATING CURRENT