United Technologies Corporation Stack Light Module 89SMSTRB-N5

Description
FLASHING STROBE LIGHT TYPE 3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE UL 1638 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.115 AMPERE OPERATING CURRENT BLUE LENS COLOR 60 FPM FLASH RATE 20 CD LIGHT INTENSITY ADAPTABEACON BRAND HOUSING MATERIAL GRAY THERMOPLASTIC LAMP LIFE 1000 HR APPLICATION INDOOR MOUNTING SURFACE TEMPERATURE RATING 32 TO 120 DEG F 89 MODEL
Datasheet
Description
FLASHING STROBE LIGHT TYPE 3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE UL 1638 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.115 AMPERE OPERATING CURRENT BLUE LENS COLOR 60 FPM FLASH RATE 20 CD LIGHT INTENSITY ADAPTABEACON BRAND HOUSING MATERIAL GRAY THERMOPLASTIC LAMP LIFE 1000 HR APPLICATION INDOOR MOUNTING SURFACE TEMPERATURE RATING 32 TO 120 DEG F 89 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 89SMSTRB-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
89SMSTRB-N5
Stack Light Module 89SMSTRB-N5
FLASHING STROBE LIGHT TYPE 3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE UL 1638 APPROVAL 120 VAC AT 50/60 HZ OPERATING VOLTAGE XENON LAMP TYPE 0.115 AMPERE OPERATING CURRENT BLUE LENS COLOR 60 FPM FLASH RATE 20 CD LIGHT INTENSITY ADAPTABEACON BRAND HOUSING MATERIAL GRAY THERMOPLASTIC LAMP LIFE 1000 HR APPLICATION INDOOR MOUNTING SURFACE TEMPERATURE RATING 32 TO 120 DEG F 89 MODEL
  • FLASHING STROBE LIGHT TYPE
  • 3-3/8 INCH W X 2-1/8 INCH D X 5 INCH H SIZE
  • UL 1638 APPROVAL
  • 120 VAC AT 50/60 HZ OPERATING VOLTAGE
  • XENON LAMP TYPE
  • 0.115 AMPERE OPERATING CURRENT
  • BLUE LENS COLOR
  • 60 FPM FLASH RATE
  • 20 CD LIGHT INTENSITY
  • ADAPTABEACON BRAND
  • HOUSING MATERIAL GRAY THERMOPLASTIC
  • LAMP LIFE 1000 HR
  • APPLICATION INDOOR
  • MOUNTING SURFACE
  • TEMPERATURE RATING 32 TO 120 DEG F
  • 89 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 89SMSTRB-N5
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 230V AC Industrial Horn - 855H-BCA20BDR5 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
371DST Commander® Double Strobe Hazardous Location Lights - 371DST-120A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1-Inch NPT Pipe,Surface
Agency Approvals UL; ULC; UL,cUL
Visual Indicators Strobe
View Details
Sounder Beacons - 2205024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Strobe; Multi Strobe
Color Amber; Amber
View Details
Remote Door Entrance Module for Gaslab Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination
View Details