United Technologies Corporation Horn 889D-AW

Description
VIBRATING HORN WITH GRILL TYPE 7-3/8 INCH W X 4-3/16 INCH D X 7-5/8 INCH H SIZE RED COLOR UL APPROVAL INDOOR/OUTDOOR, MINE, PETROLEUM PLANT, GAS PLANT, GRAIN ELEVATOR, FLOUR MILL, PAPER MILLS, TEXTILE PLANT, TANKER APPLICATION 20 TO 24 VDC VOLTAGE RATING WALL MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 0.16 AMPERE CURRENT RATING 3.8 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY HOUSING MATERIAL 94 DB AT 1 M, 84 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE DC COIL RESISTANCE 20 OHM 889D MODEL
Datasheet
Description
VIBRATING HORN WITH GRILL TYPE 7-3/8 INCH W X 4-3/16 INCH D X 7-5/8 INCH H SIZE RED COLOR UL APPROVAL INDOOR/OUTDOOR, MINE, PETROLEUM PLANT, GAS PLANT, GRAIN ELEVATOR, FLOUR MILL, PAPER MILLS, TEXTILE PLANT, TANKER APPLICATION 20 TO 24 VDC VOLTAGE RATING WALL MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 0.16 AMPERE CURRENT RATING 3.8 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY HOUSING MATERIAL 94 DB AT 1 M, 84 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE DC COIL RESISTANCE 20 OHM 889D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIBRATING HORN WITH GRILL TYPE 7-3/8 INCH W X 4-3/16 INCH D X 7-5/8 INCH H SIZE RED COLOR UL APPROVAL INDOOR/OUTDOOR, MINE, PETROLEUM PLANT, GAS PLANT, GRAIN ELEVATOR, FLOUR MILL, PAPER MILLS, TEXTILE PLANT, TANKER APPLICATION 20 TO 24 VDC VOLTAGE RATING WALL MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE 0.16 AMPERE CURRENT RATING 3.8 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY HOUSING MATERIAL 94 DB AT 1 M, 84 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE DC COIL RESISTANCE 20 OHM 889D MODEL
  • VIBRATING HORN WITH GRILL TYPE
  • 7-3/8 INCH W X 4-3/16 INCH D X 7-5/8 INCH H SIZE
  • RED COLOR
  • UL APPROVAL
  • INDOOR/OUTDOOR, MINE, PETROLEUM PLANT, GAS PLANT, GRAIN ELEVATOR, FLOUR MILL, PAPER MILLS, TEXTILE PLANT, TANKER APPLICATION
  • 20 TO 24 VDC VOLTAGE RATING
  • WALL MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 0.16 AMPERE CURRENT RATING
  • 3.8 VA POWER RATING
  • CORROSION RESISTANT HEAT FLOWED EPOXY HOUSING MATERIAL
  • 94 DB AT 1 M, 84 DB AT 10 FT SOUND INTENSITY
  • 3/4 INCH CONDUIT TAPPING SIZE
  • DC COIL RESISTANCE 20 OHM
  • 889D MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 889D-AW
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

eHorn Electronic Horns - EHORN-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details