United Technologies Corporation Signaling Device Transformer 88-Y50

Description
3-15/16 INCH W X 5-1/2 INCH D X 3-1/2 INCH H SIZE 50/60 HZ FREQUENCY RATING UL APPROVAL SURFACE MOUNTING 25/50 VA POWER RATING 240 VAC PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 2 TAP(S) 88 MODEL
Datasheet
Description
3-15/16 INCH W X 5-1/2 INCH D X 3-1/2 INCH H SIZE 50/60 HZ FREQUENCY RATING UL APPROVAL SURFACE MOUNTING 25/50 VA POWER RATING 240 VAC PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 2 TAP(S) 88 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Transformer - 88-Y50 - United Technologies Corporation
Farmington, CT, USA
Signaling Device Transformer
88-Y50
Signaling Device Transformer 88-Y50
3-15/16 INCH W X 5-1/2 INCH D X 3-1/2 INCH H SIZE 50/60 HZ FREQUENCY RATING UL APPROVAL SURFACE MOUNTING 25/50 VA POWER RATING 240 VAC PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 2 TAP(S) 88 MODEL
  • 3-15/16 INCH W X 5-1/2 INCH D X 3-1/2 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL APPROVAL
  • SURFACE MOUNTING
  • 25/50 VA POWER RATING
  • 240 VAC PRIMARY VOLTAGE
  • 12/24 V SECONDARY VOLTAGE
  • 2 TAP(S)
  • 88 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Transformers
Product Number 88-Y50
Product Name Signaling Device Transformer
Category Signal
Mounting Surface
Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Pulse Transformers - II-22-0001 - Acme Chip Technology Co., Limited
Specs
Category Signal
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
2 suppliers
Single Secondary Chassis Mount Power Transformers - F-21A - Triad Magnetics
Specs
Category Power
Other Transformer Types / Applications Industrial Control Transformer
Mounting Chassis
View Details
4 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Durable 100KVA 3 Phase Power Transformer Price 100 KVA 150KVA 80KVA 90KVA - No.1601530893995 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Single Phase Transformer; Three Phase Transformers
View Details