United Technologies Corporation Signaling Device Transformer 88-250

Description
4-1/2 INCH W X 7-3/4 INCH D X 4 INCH H SIZE 50/60 HZ FREQUENCY RATING UL APPROVAL SURFACE MOUNTING 40/80/125/160/200/25 0 VA POWER RATING 120 VAC PRIMARY VOLTAGE 4/8/12/16/20/24 V SECONDARY VOLTAGE 6 TAP(S) 88 MODEL
Datasheet
Description
4-1/2 INCH W X 7-3/4 INCH D X 4 INCH H SIZE 50/60 HZ FREQUENCY RATING UL APPROVAL SURFACE MOUNTING 40/80/125/160/200/25 0 VA POWER RATING 120 VAC PRIMARY VOLTAGE 4/8/12/16/20/24 V SECONDARY VOLTAGE 6 TAP(S) 88 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Transformer - 88-250 - United Technologies Corporation
Farmington, CT, USA
Signaling Device Transformer
88-250
Signaling Device Transformer 88-250
4-1/2 INCH W X 7-3/4 INCH D X 4 INCH H SIZE 50/60 HZ FREQUENCY RATING UL APPROVAL SURFACE MOUNTING 40/80/125/160/200/25 0 VA POWER RATING 120 VAC PRIMARY VOLTAGE 4/8/12/16/20/24 V SECONDARY VOLTAGE 6 TAP(S) 88 MODEL
  • 4-1/2 INCH W X 7-3/4 INCH D X 4 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL APPROVAL
  • SURFACE MOUNTING
  • 40/80/125/160/200/250 VA POWER RATING
  • 120 VAC PRIMARY VOLTAGE
  • 4/8/12/16/20/24 V SECONDARY VOLTAGE
  • 6 TAP(S)
  • 88 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Transformers
Product Number 88-250
Product Name Signaling Device Transformer
Category Signal
Mounting Surface
Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Category Power; Signal (optional feature)
Other Transformer Types / Applications Audio (optional feature); Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Winding Turns Variable
View Details
ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
PC Mount Split Pack™ Power Transformers - F24-100 - Triad Magnetics
Specs
Category Power
Mounting PCB/SMD
Operating Frequency 50 to 60 Hz
View Details
5 suppliers