United Technologies Corporation Signaling Device Transformer 88-100

Description
3-15/16 INCH W X 5-15/16 INCH D X 3-1/2 INCH H SIZE 50/60 HZ FREQUENCY RATING UL APPROVAL SURFACE MOUNTING 50/100 VA POWER RATING 120 VAC PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 2 TAP(S) 88 MODEL
Datasheet
Description
3-15/16 INCH W X 5-15/16 INCH D X 3-1/2 INCH H SIZE 50/60 HZ FREQUENCY RATING UL APPROVAL SURFACE MOUNTING 50/100 VA POWER RATING 120 VAC PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 2 TAP(S) 88 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Transformer - 88-100 - United Technologies Corporation
Farmington, CT, USA
Signaling Device Transformer
88-100
Signaling Device Transformer 88-100
3-15/16 INCH W X 5-15/16 INCH D X 3-1/2 INCH H SIZE 50/60 HZ FREQUENCY RATING UL APPROVAL SURFACE MOUNTING 50/100 VA POWER RATING 120 VAC PRIMARY VOLTAGE 12/24 V SECONDARY VOLTAGE 2 TAP(S) 88 MODEL
  • 3-15/16 INCH W X 5-15/16 INCH D X 3-1/2 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL APPROVAL
  • SURFACE MOUNTING
  • 50/100 VA POWER RATING
  • 120 VAC PRIMARY VOLTAGE
  • 12/24 V SECONDARY VOLTAGE
  • 2 TAP(S)
  • 88 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Transformers
Product Number 88-100
Product Name Signaling Device Transformer
Category Signal
Mounting Surface
Standards UL
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Category Power
Other Transformer Types / Applications Three Phase Transformers
View Details
Pulse Transformers - 486-ISRB-0239-D502TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Rosenberg 575V EC Transformer - W51-60045 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details