United Technologies CorporationElectronic Horn879EX-J1
Description
APPROVAL UL
DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10
DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT
ENCLOSURE NEMA 4X
MAXIMUM CURRENT RATING .1
MAXIMUM CURRENT RATING - UOM A
MAXIMUM DC VOLTAGE RATING 32
MAXIMUM DC VOLTAGE RATING - UOM V
MINIMUM CURRENT RATING .1
MINIMUM CURRENT RATING - UOM A
MINIMUM DC VOLTAGE RATING 32
MINIMUM DC VOLTAGE RATING - UOM V
MOUNTING WALL
POWER RATING 3.2 VA
SIZE 7-3/8 INCH L X 7-5/8 INCH H X 4-3/16 INCH D
SOUND INTENSITY 97 DB
ADAPTAHORN. BRAND
879EX MODEL
United Technologies Corporation
Done
Datasheet
Description
APPROVAL UL
DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10
DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT
ENCLOSURE NEMA 4X
MAXIMUM CURRENT RATING .1
MAXIMUM CURRENT RATING - UOM A
MAXIMUM DC VOLTAGE RATING 32
MAXIMUM DC VOLTAGE RATING - UOM V
MINIMUM CURRENT RATING .1
MINIMUM CURRENT RATING - UOM A
MINIMUM DC VOLTAGE RATING 32
MINIMUM DC VOLTAGE RATING - UOM V
MOUNTING WALL
POWER RATING 3.2 VA
SIZE 7-3/8 INCH L X 7-5/8 INCH H X 4-3/16 INCH D
SOUND INTENSITY 97 DB
ADAPTAHORN. BRAND
879EX MODEL
APPROVAL UL
DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10
DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT
ENCLOSURE NEMA 4X
MAXIMUM CURRENT RATING .1
MAXIMUM CURRENT RATING - UOM A
MAXIMUM DC VOLTAGE RATING 32
MAXIMUM DC VOLTAGE RATING - UOM V
MINIMUM CURRENT RATING .1
MINIMUM CURRENT RATING - UOM A
MINIMUM DC VOLTAGE RATING 32
MINIMUM DC VOLTAGE RATING - UOM V
MOUNTING WALL
POWER RATING 3.2 VA
SIZE 7-3/8 INCH L X 7-5/8 INCH H X 4-3/16 INCH D
SOUND INTENSITY 97 DB
ADAPTAHORN. BRAND
879EX MODEL
APPROVAL UL
DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10
DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT