United Technologies Corporation Horn 879EX-G1

Description
VIBRATING HORN TYPE 7-3/8 INCH W X 4-3/16 INCH D X 7-5/8 INCH H SIZE UL APPROVAL HAZARDOUS LOCATION, TIMING, SCHEDULING, PAGING, GENERAL ALARM, MINE, PETROLEUM PLANTS, GAS PLANTS, GRAIN ELEVATORS, FLOUR MILLS, PAPER MILLS, TEXTILE PLANTS AND TANKERS APPLICATION 24 VDC VOLTAGE RATING BRACKET, WALL MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE 0.16 AMPERE CURRENT RATING 3.8 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY HOUSING MATERIAL 107 DB AT 1 M, 97 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE DC COIL RESISTANT 24 OHM 879EX MODEL
Datasheet
Description
VIBRATING HORN TYPE 7-3/8 INCH W X 4-3/16 INCH D X 7-5/8 INCH H SIZE UL APPROVAL HAZARDOUS LOCATION, TIMING, SCHEDULING, PAGING, GENERAL ALARM, MINE, PETROLEUM PLANTS, GAS PLANTS, GRAIN ELEVATORS, FLOUR MILLS, PAPER MILLS, TEXTILE PLANTS AND TANKERS APPLICATION 24 VDC VOLTAGE RATING BRACKET, WALL MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE 0.16 AMPERE CURRENT RATING 3.8 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY HOUSING MATERIAL 107 DB AT 1 M, 97 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE DC COIL RESISTANT 24 OHM 879EX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIBRATING HORN TYPE 7-3/8 INCH W X 4-3/16 INCH D X 7-5/8 INCH H SIZE UL APPROVAL HAZARDOUS LOCATION, TIMING, SCHEDULING, PAGING, GENERAL ALARM, MINE, PETROLEUM PLANTS, GAS PLANTS, GRAIN ELEVATORS, FLOUR MILLS, PAPER MILLS, TEXTILE PLANTS AND TANKERS APPLICATION 24 VDC VOLTAGE RATING BRACKET, WALL MOUNTING CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE 0.16 AMPERE CURRENT RATING 3.8 VA POWER RATING CORROSION RESISTANT HEAT FLOWED EPOXY HOUSING MATERIAL 107 DB AT 1 M, 97 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE DC COIL RESISTANT 24 OHM 879EX MODEL
  • VIBRATING HORN TYPE
  • 7-3/8 INCH W X 4-3/16 INCH D X 7-5/8 INCH H SIZE
  • UL APPROVAL
  • HAZARDOUS LOCATION, TIMING, SCHEDULING, PAGING, GENERAL ALARM, MINE, PETROLEUM PLANTS, GAS PLANTS, GRAIN ELEVATORS, FLOUR MILLS, PAPER MILLS, TEXTILE PLANTS AND TANKERS APPLICATION
  • 24 VDC VOLTAGE RATING
  • BRACKET, WALL MOUNTING
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
  • 0.16 AMPERE CURRENT RATING
  • 3.8 VA POWER RATING
  • CORROSION RESISTANT HEAT FLOWED EPOXY HOUSING MATERIAL
  • 107 DB AT 1 M, 97 DB AT 10 FT SOUND INTENSITY
  • 3/4 INCH CONDUIT TAPPING SIZE
  • DC COIL RESISTANT 24 OHM
  • 879EX MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 879EX-G1
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

55 and 56 Resonating Horns - 56-125-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details