United Technologies Corporation Electronic Horn 879EX-C1

Description
APPROVAL UL DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10 DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT ENCLOSURE NEMA 4X MAXIMUM CURRENT RATING .7 MAXIMUM CURRENT RATING - UOM A MAXIMUM DC VOLTAGE RATING 6 MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM CURRENT RATING .7 MINIMUM CURRENT RATING - UOM A MINIMUM DC VOLTAGE RATING 6 MINIMUM DC VOLTAGE RATING - UOM V MOUNTING WALL POWER RATING 4.2 VA SIZE 7-3/8 INCH L X 7-5/8 INCH H X 4-3/16 INCH D SOUND INTENSITY 97 DB ADAPTAHORN. BRAND 879EX MODEL
Datasheet
Description
APPROVAL UL DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10 DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT ENCLOSURE NEMA 4X MAXIMUM CURRENT RATING .7 MAXIMUM CURRENT RATING - UOM A MAXIMUM DC VOLTAGE RATING 6 MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM CURRENT RATING .7 MINIMUM CURRENT RATING - UOM A MINIMUM DC VOLTAGE RATING 6 MINIMUM DC VOLTAGE RATING - UOM V MOUNTING WALL POWER RATING 4.2 VA SIZE 7-3/8 INCH L X 7-5/8 INCH H X 4-3/16 INCH D SOUND INTENSITY 97 DB ADAPTAHORN. BRAND 879EX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Horn - 879EX-C1 - United Technologies Corporation
Farmington, CT, USA
Electronic Horn
879EX-C1
Electronic Horn 879EX-C1
APPROVAL UL DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10 DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT ENCLOSURE NEMA 4X MAXIMUM CURRENT RATING .7 MAXIMUM CURRENT RATING - UOM A MAXIMUM DC VOLTAGE RATING 6 MAXIMUM DC VOLTAGE RATING - UOM V MINIMUM CURRENT RATING .7 MINIMUM CURRENT RATING - UOM A MINIMUM DC VOLTAGE RATING 6 MINIMUM DC VOLTAGE RATING - UOM V MOUNTING WALL POWER RATING 4.2 VA SIZE 7-3/8 INCH L X 7-5/8 INCH H X 4-3/16 INCH D SOUND INTENSITY 97 DB ADAPTAHORN. BRAND 879EX MODEL
  • APPROVAL UL
  • DISTANCE OF MAXIMUM SOUND INTENSITY IN FT 10
  • DISTANCE OF MAXIMUM SOUND INTENSITY IN FT - UOM FT
  • ENCLOSURE NEMA 4X
  • MAXIMUM CURRENT RATING .7
  • MAXIMUM CURRENT RATING - UOM A
  • MAXIMUM DC VOLTAGE RATING 6
  • MAXIMUM DC VOLTAGE RATING - UOM V
  • MINIMUM CURRENT RATING .7
  • MINIMUM CURRENT RATING - UOM A
  • MINIMUM DC VOLTAGE RATING 6
  • MINIMUM DC VOLTAGE RATING - UOM V
  • MOUNTING WALL
  • POWER RATING 4.2 VA
  • SIZE 7-3/8 INCH L X 7-5/8 INCH H X 4-3/16 INCH D
  • SOUND INTENSITY 97 DB
  • ADAPTAHORN. BRAND
  • 879EX MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Audible Alarms
Product Number 879EX-C1
Product Name Electronic Horn
Mounting Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
Metal Horn with LED Beacon 24V DC - 855HM-CGMD30DL7 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 12 to 30 volts
View Details
Sounder Beacons - 2864202 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
Supply Voltage DC or Battery
View Details
AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-120C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details