United Technologies Corporation Horn 877-P1

Description
VIBRATING HORN WITH GRILL TYPE 3-5/16 INCH D X 4-7/8 INCH H SIZE GRAY COLOR UL, FM APPROVAL ALARM, EMERGENCY EVACUATION, OUTDOOR, INDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION 125 VDC VOLTAGE RATING SURFACE MOUNTING NEMA 4X/12/12K ENCLOSURE 0.025 AMPERE CURRENT RATING 3.1 VA POWER RATING HEAT FLOWED POWDER EPOXY FINISH DIE-CAST HOUSING MATERIAL 111 DB AT 1 M, 101 DB AT 10 FT SOUND INTENSITY 3/4 INCH-14 TPI CONDUIT TAPPING SIZE DC COIL RESISTANCE 600 OHM DUTY CYCLE 400 HR 877 MODEL
Datasheet
Description
VIBRATING HORN WITH GRILL TYPE 3-5/16 INCH D X 4-7/8 INCH H SIZE GRAY COLOR UL, FM APPROVAL ALARM, EMERGENCY EVACUATION, OUTDOOR, INDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION 125 VDC VOLTAGE RATING SURFACE MOUNTING NEMA 4X/12/12K ENCLOSURE 0.025 AMPERE CURRENT RATING 3.1 VA POWER RATING HEAT FLOWED POWDER EPOXY FINISH DIE-CAST HOUSING MATERIAL 111 DB AT 1 M, 101 DB AT 10 FT SOUND INTENSITY 3/4 INCH-14 TPI CONDUIT TAPPING SIZE DC COIL RESISTANCE 600 OHM DUTY CYCLE 400 HR 877 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIBRATING HORN WITH GRILL TYPE 3-5/16 INCH D X 4-7/8 INCH H SIZE GRAY COLOR UL, FM APPROVAL ALARM, EMERGENCY EVACUATION, OUTDOOR, INDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION 125 VDC VOLTAGE RATING SURFACE MOUNTING NEMA 4X/12/12K ENCLOSURE 0.025 AMPERE CURRENT RATING 3.1 VA POWER RATING HEAT FLOWED POWDER EPOXY FINISH DIE-CAST HOUSING MATERIAL 111 DB AT 1 M, 101 DB AT 10 FT SOUND INTENSITY 3/4 INCH-14 TPI CONDUIT TAPPING SIZE DC COIL RESISTANCE 600 OHM DUTY CYCLE 400 HR 877 MODEL
  • VIBRATING HORN WITH GRILL TYPE
  • 3-5/16 INCH D X 4-7/8 INCH H SIZE
  • GRAY COLOR
  • UL, FM APPROVAL
  • ALARM, EMERGENCY EVACUATION, OUTDOOR, INDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION
  • 125 VDC VOLTAGE RATING
  • SURFACE MOUNTING
  • NEMA 4X/12/12K ENCLOSURE
  • 0.025 AMPERE CURRENT RATING
  • 3.1 VA POWER RATING
  • HEAT FLOWED POWDER EPOXY FINISH DIE-CAST HOUSING MATERIAL
  • 111 DB AT 1 M, 101 DB AT 10 FT SOUND INTENSITY
  • 3/4 INCH-14 TPI CONDUIT TAPPING SIZE
  • DC COIL RESISTANCE 600 OHM
  • DUTY CYCLE 400 HR
  • 877 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 877-P1
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

350 Vibratone® Horns - 350-012-30 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details