VIBRATING HORN WITH GRILL TYPE
3-5/16 INCH D X 4-7/8 INCH H SIZE
GRAY COLOR
UL, FM APPROVAL
ALARM, EMERGENCY EVACUATION, OUTDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION
32 VDC VOLTAGE RATING
SURFACE MOUNTING
NEMA 4X ENCLOSURE
0.13 AMPERE CURRENT RATING
4.2 VA POWER RATING
101 DB AT 10 FT SOUND INTENSITY
3/4 INCH-14 TPI NPT CONDUIT TAPPING SIZE
ADAPTAHORN[R] BRAND
DC COIL RESISTANCE 40 OHM
DUTY CYCLE 200 HR
ELECTROSTATIC HEAT FLOWED POWDER EPOXY FINISH DIE CAST HOUSING
877 MODEL
United Technologies Corporation
Done
Datasheet
Description
VIBRATING HORN WITH GRILL TYPE
3-5/16 INCH D X 4-7/8 INCH H SIZE
GRAY COLOR
UL, FM APPROVAL
ALARM, EMERGENCY EVACUATION, OUTDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION
32 VDC VOLTAGE RATING
SURFACE MOUNTING
NEMA 4X ENCLOSURE
0.13 AMPERE CURRENT RATING
4.2 VA POWER RATING
101 DB AT 10 FT SOUND INTENSITY
3/4 INCH-14 TPI NPT CONDUIT TAPPING SIZE
ADAPTAHORN[R] BRAND
DC COIL RESISTANCE 40 OHM
DUTY CYCLE 200 HR
ELECTROSTATIC HEAT FLOWED POWDER EPOXY FINISH DIE CAST HOUSING
877 MODEL
VIBRATING HORN WITH GRILL TYPE
3-5/16 INCH D X 4-7/8 INCH H SIZE
GRAY COLOR
UL, FM APPROVAL
ALARM, EMERGENCY EVACUATION, OUTDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION
32 VDC VOLTAGE RATING
SURFACE MOUNTING
NEMA 4X ENCLOSURE
0.13 AMPERE CURRENT RATING
4.2 VA POWER RATING
101 DB AT 10 FT SOUND INTENSITY
3/4 INCH-14 TPI NPT CONDUIT TAPPING SIZE
ADAPTAHORN[R] BRAND
DC COIL RESISTANCE 40 OHM
DUTY CYCLE 200 HR
ELECTROSTATIC HEAT FLOWED POWDER EPOXY FINISH DIE CAST HOUSING
877 MODEL