United Technologies Corporation Horn 876-R5

Description
VIBRATING HORN WITH GRILL TYPE 3-5/16 INCH D X 4-7/8 INCH H SIZE GRAY COLOR UL, FM APPROVAL ALARM, EMERGENCY EVACUATION, OUTDOOR, INDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION 240 VAC AT 50/60 HZ VOLTAGE RATING SURFACE MOUNTING NEMA 4X/12/12K ENCLOSURE 0.07 AMPERE CURRENT RATING 16.8 VA POWER RATING HEAT FLOWED POWDER EPOXY FINISH DIE-CAST HOUSING MATERIAL 113 DB AT 1 M, 103 DB AT 10 FT SOUND INTENSITY 3/4 INCH-14 TPI CONDUIT TAPPING SIZE DC COIL RESISTANCE 580 OHM DUTY CYCLE 400 HR 876 MODEL
Datasheet
Description
VIBRATING HORN WITH GRILL TYPE 3-5/16 INCH D X 4-7/8 INCH H SIZE GRAY COLOR UL, FM APPROVAL ALARM, EMERGENCY EVACUATION, OUTDOOR, INDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION 240 VAC AT 50/60 HZ VOLTAGE RATING SURFACE MOUNTING NEMA 4X/12/12K ENCLOSURE 0.07 AMPERE CURRENT RATING 16.8 VA POWER RATING HEAT FLOWED POWDER EPOXY FINISH DIE-CAST HOUSING MATERIAL 113 DB AT 1 M, 103 DB AT 10 FT SOUND INTENSITY 3/4 INCH-14 TPI CONDUIT TAPPING SIZE DC COIL RESISTANCE 580 OHM DUTY CYCLE 400 HR 876 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIBRATING HORN WITH GRILL TYPE 3-5/16 INCH D X 4-7/8 INCH H SIZE GRAY COLOR UL, FM APPROVAL ALARM, EMERGENCY EVACUATION, OUTDOOR, INDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION 240 VAC AT 50/60 HZ VOLTAGE RATING SURFACE MOUNTING NEMA 4X/12/12K ENCLOSURE 0.07 AMPERE CURRENT RATING 16.8 VA POWER RATING HEAT FLOWED POWDER EPOXY FINISH DIE-CAST HOUSING MATERIAL 113 DB AT 1 M, 103 DB AT 10 FT SOUND INTENSITY 3/4 INCH-14 TPI CONDUIT TAPPING SIZE DC COIL RESISTANCE 580 OHM DUTY CYCLE 400 HR 876 MODEL
  • VIBRATING HORN WITH GRILL TYPE
  • 3-5/16 INCH D X 4-7/8 INCH H SIZE
  • GRAY COLOR
  • UL, FM APPROVAL
  • ALARM, EMERGENCY EVACUATION, OUTDOOR, INDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION
  • 240 VAC AT 50/60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • NEMA 4X/12/12K ENCLOSURE
  • 0.07 AMPERE CURRENT RATING
  • 16.8 VA POWER RATING
  • HEAT FLOWED POWDER EPOXY FINISH DIE-CAST HOUSING MATERIAL
  • 113 DB AT 1 M, 103 DB AT 10 FT SOUND INTENSITY
  • 3/4 INCH-14 TPI CONDUIT TAPPING SIZE
  • DC COIL RESISTANCE 580 OHM
  • DUTY CYCLE 400 HR
  • 876 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 876-R5
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

FHEX Explosion-Proof Vibrating Horns - FHEX-24SMR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details