United Technologies Corporation Horn 876-N5

Description
VIBRATING HORN WITH GRILL TYPE 3-5/16 INCH D X 4-7/8 INCH H SIZE GRAY COLOR UL, FM APPROVAL ALARM, EMERGENCY EVACUATION, OUTDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING SURFACE MOUNTING NEMA 4X/12/12K ENCLOSURE 0.13 AMPERE CURRENT RATING 15.6 VA POWER RATING DIE CAST HOUSING MATERIAL 103 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE PLASTIC PROJECTOR MATERIAL DC COIL RESISTANCE 150 OHM SERIES 876 MODEL
Datasheet
Description
VIBRATING HORN WITH GRILL TYPE 3-5/16 INCH D X 4-7/8 INCH H SIZE GRAY COLOR UL, FM APPROVAL ALARM, EMERGENCY EVACUATION, OUTDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING SURFACE MOUNTING NEMA 4X/12/12K ENCLOSURE 0.13 AMPERE CURRENT RATING 15.6 VA POWER RATING DIE CAST HOUSING MATERIAL 103 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE PLASTIC PROJECTOR MATERIAL DC COIL RESISTANCE 150 OHM SERIES 876 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIBRATING HORN WITH GRILL TYPE 3-5/16 INCH D X 4-7/8 INCH H SIZE GRAY COLOR UL, FM APPROVAL ALARM, EMERGENCY EVACUATION, OUTDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING SURFACE MOUNTING NEMA 4X/12/12K ENCLOSURE 0.13 AMPERE CURRENT RATING 15.6 VA POWER RATING DIE CAST HOUSING MATERIAL 103 DB AT 10 FT SOUND INTENSITY 3/4 INCH CONDUIT TAPPING SIZE PLASTIC PROJECTOR MATERIAL DC COIL RESISTANCE 150 OHM SERIES 876 MODEL
  • VIBRATING HORN WITH GRILL TYPE
  • 3-5/16 INCH D X 4-7/8 INCH H SIZE
  • GRAY COLOR
  • UL, FM APPROVAL
  • ALARM, EMERGENCY EVACUATION, OUTDOOR, PAGING, SCHEDULING, TIMING, WARNING APPLICATION
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • NEMA 4X/12/12K ENCLOSURE
  • 0.13 AMPERE CURRENT RATING
  • 15.6 VA POWER RATING
  • DIE CAST HOUSING MATERIAL
  • 103 DB AT 10 FT SOUND INTENSITY
  • 3/4 INCH CONDUIT TAPPING SIZE
  • PLASTIC PROJECTOR MATERIAL
  • DC COIL RESISTANCE 150 OHM
  • SERIES 876 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 876-N5
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

Horn assembly, 30W, gray - K8593101A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details