United Technologies Corporation Horn 875-C1

Description
VIBRATING HORN WITH GRILL TYPE 2-1/8 INCH D X 5 INCH H SIZE UL APPROVAL ALARM, COMMERCIAL, INDOOR, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION 6 VDC VOLTAGE RATING SURFACE MOUNTING 0.7 AMPERE CURRENT RATING 4.2 VA POWER RATING 101 DB AT 10 FT SOUND INTENSITY ADAPTAHORN[R] BRAND DC COIL RESISTANCE 1.6 OHM DUTY CYCLE 200 HR HEAVY DUTY DIE CAST HOUSING 875 MODEL
Datasheet
Description
VIBRATING HORN WITH GRILL TYPE 2-1/8 INCH D X 5 INCH H SIZE UL APPROVAL ALARM, COMMERCIAL, INDOOR, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION 6 VDC VOLTAGE RATING SURFACE MOUNTING 0.7 AMPERE CURRENT RATING 4.2 VA POWER RATING 101 DB AT 10 FT SOUND INTENSITY ADAPTAHORN[R] BRAND DC COIL RESISTANCE 1.6 OHM DUTY CYCLE 200 HR HEAVY DUTY DIE CAST HOUSING 875 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VIBRATING HORN WITH GRILL TYPE 2-1/8 INCH D X 5 INCH H SIZE UL APPROVAL ALARM, COMMERCIAL, INDOOR, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION 6 VDC VOLTAGE RATING SURFACE MOUNTING 0.7 AMPERE CURRENT RATING 4.2 VA POWER RATING 101 DB AT 10 FT SOUND INTENSITY ADAPTAHORN[R] BRAND DC COIL RESISTANCE 1.6 OHM DUTY CYCLE 200 HR HEAVY DUTY DIE CAST HOUSING 875 MODEL
  • VIBRATING HORN WITH GRILL TYPE
  • 2-1/8 INCH D X 5 INCH H SIZE
  • UL APPROVAL
  • ALARM, COMMERCIAL, INDOOR, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION
  • 6 VDC VOLTAGE RATING
  • SURFACE MOUNTING
  • 0.7 AMPERE CURRENT RATING
  • 4.2 VA POWER RATING
  • 101 DB AT 10 FT SOUND INTENSITY
  • ADAPTAHORN[R] BRAND
  • DC COIL RESISTANCE 1.6 OHM
  • DUTY CYCLE 200 HR
  • HEAVY DUTY DIE CAST HOUSING
  • 875 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 875-C1
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

FHEX Explosion-Proof Vibrating Horns - FHEX-24SMR - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details