United Technologies Corporation Horn 873DPO-G1

Description
DOUBLE PROJECTOR VIBRATING HORN TYPE 11 INCH W X 6-1/8 INCH D X 4 INCH H SIZE UL APPROVAL ALARM, COMMERCIAL, INDOOR, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION 24 VDC VOLTAGE RATING BOX MOUNTING 0.16 AMPERE CURRENT RATING 3.8 VA POWER RATING 99 DB AT 10 FT SOUND INTENSITY ADAPTAHORN[R] BRAND DC COIL RESISTANCE 24 OHM DUTY CYCLE 200 HR HEAVY DUTY DIE CAST HOUSING PLC COMPATIBLE 873DPO MODEL
Datasheet
Description
DOUBLE PROJECTOR VIBRATING HORN TYPE 11 INCH W X 6-1/8 INCH D X 4 INCH H SIZE UL APPROVAL ALARM, COMMERCIAL, INDOOR, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION 24 VDC VOLTAGE RATING BOX MOUNTING 0.16 AMPERE CURRENT RATING 3.8 VA POWER RATING 99 DB AT 10 FT SOUND INTENSITY ADAPTAHORN[R] BRAND DC COIL RESISTANCE 24 OHM DUTY CYCLE 200 HR HEAVY DUTY DIE CAST HOUSING PLC COMPATIBLE 873DPO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DOUBLE PROJECTOR VIBRATING HORN TYPE 11 INCH W X 6-1/8 INCH D X 4 INCH H SIZE UL APPROVAL ALARM, COMMERCIAL, INDOOR, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION 24 VDC VOLTAGE RATING BOX MOUNTING 0.16 AMPERE CURRENT RATING 3.8 VA POWER RATING 99 DB AT 10 FT SOUND INTENSITY ADAPTAHORN[R] BRAND DC COIL RESISTANCE 24 OHM DUTY CYCLE 200 HR HEAVY DUTY DIE CAST HOUSING PLC COMPATIBLE 873DPO MODEL
  • DOUBLE PROJECTOR VIBRATING HORN TYPE
  • 11 INCH W X 6-1/8 INCH D X 4 INCH H SIZE
  • UL APPROVAL
  • ALARM, COMMERCIAL, INDOOR, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION
  • 24 VDC VOLTAGE RATING
  • BOX MOUNTING
  • 0.16 AMPERE CURRENT RATING
  • 3.8 VA POWER RATING
  • 99 DB AT 10 FT SOUND INTENSITY
  • ADAPTAHORN[R] BRAND
  • DC COIL RESISTANCE 24 OHM
  • DUTY CYCLE 200 HR
  • HEAVY DUTY DIE CAST HOUSING
  • PLC COMPATIBLE
  • 873DPO MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 873DPO-G1
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

55 and 56 Resonating Horns - 56-048-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details