United Technologies Corporation Horn 873-G1

Description
SINGLE PROJECTOR VIBRATING HORN TYPE 5 INCH W X 7-1/2 INCH D X 5 INCH H SIZE UL, FM APPROVAL INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION 24 VDC VOLTAGE RATING BOX MOUNTING 0.16 AMPERE CURRENT RATING 3.8 VA POWER RATING CORROSION RESISTANT DIE-CAST HOUSING MATERIAL 101 DB AT 1 M, 91 DB AT 10 FT SOUND INTENSITY ADAPTAPLATE BRAND DC COIL RESISTANCE 24 OHM DUTY CYCLE 400 HR PLC COMPATIBLE 873 MODEL
Datasheet
Description
SINGLE PROJECTOR VIBRATING HORN TYPE 5 INCH W X 7-1/2 INCH D X 5 INCH H SIZE UL, FM APPROVAL INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION 24 VDC VOLTAGE RATING BOX MOUNTING 0.16 AMPERE CURRENT RATING 3.8 VA POWER RATING CORROSION RESISTANT DIE-CAST HOUSING MATERIAL 101 DB AT 1 M, 91 DB AT 10 FT SOUND INTENSITY ADAPTAPLATE BRAND DC COIL RESISTANCE 24 OHM DUTY CYCLE 400 HR PLC COMPATIBLE 873 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SINGLE PROJECTOR VIBRATING HORN TYPE 5 INCH W X 7-1/2 INCH D X 5 INCH H SIZE UL, FM APPROVAL INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION 24 VDC VOLTAGE RATING BOX MOUNTING 0.16 AMPERE CURRENT RATING 3.8 VA POWER RATING CORROSION RESISTANT DIE-CAST HOUSING MATERIAL 101 DB AT 1 M, 91 DB AT 10 FT SOUND INTENSITY ADAPTAPLATE BRAND DC COIL RESISTANCE 24 OHM DUTY CYCLE 400 HR PLC COMPATIBLE 873 MODEL
  • SINGLE PROJECTOR VIBRATING HORN TYPE
  • 5 INCH W X 7-1/2 INCH D X 5 INCH H SIZE
  • UL, FM APPROVAL
  • INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION
  • 24 VDC VOLTAGE RATING
  • BOX MOUNTING
  • 0.16 AMPERE CURRENT RATING
  • 3.8 VA POWER RATING
  • CORROSION RESISTANT DIE-CAST HOUSING MATERIAL
  • 101 DB AT 1 M, 91 DB AT 10 FT SOUND INTENSITY
  • ADAPTAPLATE BRAND
  • DC COIL RESISTANCE 24 OHM
  • DUTY CYCLE 400 HR
  • PLC COMPATIBLE
  • 873 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 873-G1
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

55 and 56 Resonating Horns - 56-048-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details