DOUBLE PROJECTOR VIBRATING HORN TYPE
11 INCH W X 6-1/8 INCH D X 4 INCH H SIZE
UL, FM APPROVAL
INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION
24 VAC AT 50/60 HZ VOLTAGE RATING
BOX MOUNTING
0.63 AMPERE CURRENT RATING
15.1 VA POWER RATING
CORROSION RESISTANT DIE-CAST HOUSING MATERIAL
111 DB AT 1 M, 101 DB AT 10 FT SOUND INTENSITY
ADAPTAPLATE BRAND
DC COIL RESISTANCE 5.2 OHM
DUTY CYCLE 400 HR
872DPO MODEL
DOUBLE PROJECTOR VIBRATING HORN TYPE
11 INCH W X 6-1/8 INCH D X 4 INCH H SIZE
UL, FM APPROVAL
INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION
24 VAC AT 50/60 HZ VOLTAGE RATING
BOX MOUNTING
0.63 AMPERE CURRENT RATING
15.1 VA POWER RATING
CORROSION RESISTANT DIE-CAST HOUSING MATERIAL
111 DB AT 1 M, 101 DB AT 10 FT SOUND INTENSITY
ADAPTAPLATE BRAND
DC COIL RESISTANCE 5.2 OHM
DUTY CYCLE 400 HR
872DPO MODEL