SINGLE PROJECTOR VIBRATING HORN TYPE
5 INCH W X 7-1/2 INCH D X 5 INCH H SIZE
UL, FM APPROVAL
INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION
240 VAC AT 50/60 HZ VOLTAGE RATING
BOX MOUNTING
0.07 AMPERE CURRENT RATING
16.8 VA POWER RATING
CORROSION RESISTANT DIE-CAST HOUSING MATERIAL
113 DB AT 1 M, 103 DB AT 10 FT SOUND INTENSITY
ADAPTAPLATE BRAND
DC COIL RESISTANCE 580 OHM
DUTY CYCLE 400 HR
872 MODEL
United Technologies Corporation
Done
Datasheet
Description
SINGLE PROJECTOR VIBRATING HORN TYPE
5 INCH W X 7-1/2 INCH D X 5 INCH H SIZE
UL, FM APPROVAL
INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION
240 VAC AT 50/60 HZ VOLTAGE RATING
BOX MOUNTING
0.07 AMPERE CURRENT RATING
16.8 VA POWER RATING
CORROSION RESISTANT DIE-CAST HOUSING MATERIAL
113 DB AT 1 M, 103 DB AT 10 FT SOUND INTENSITY
ADAPTAPLATE BRAND
DC COIL RESISTANCE 580 OHM
DUTY CYCLE 400 HR
872 MODEL
SINGLE PROJECTOR VIBRATING HORN TYPE
5 INCH W X 7-1/2 INCH D X 5 INCH H SIZE
UL, FM APPROVAL
INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION
240 VAC AT 50/60 HZ VOLTAGE RATING
BOX MOUNTING
0.07 AMPERE CURRENT RATING
16.8 VA POWER RATING
CORROSION RESISTANT DIE-CAST HOUSING MATERIAL
113 DB AT 1 M, 103 DB AT 10 FT SOUND INTENSITY
ADAPTAPLATE BRAND
DC COIL RESISTANCE 580 OHM
DUTY CYCLE 400 HR
872 MODEL