United Technologies Corporation Horn 872-G5

Description
SINGLE PROJECTOR VIBRATING HORN TYPE 5 INCH W X 7-1/2 INCH D X 5 INCH H SIZE UL, FM APPROVAL INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION 24 VAC AT 50/60 HZ VOLTAGE RATING BOX MOUNTING 0.63 AMPERE CURRENT RATING 15.1 VA POWER RATING CORROSION RESISTANT DIE-CAST HOUSING MATERIAL 113 DB AT 1 M, 103 DB AT 10 FT SOUND INTENSITY ADAPTAPLATE BRAND DC COIL RESISTANCE 5.2 OHM DUTY CYCLE 400 HR 872 MODEL
Datasheet
Description
SINGLE PROJECTOR VIBRATING HORN TYPE 5 INCH W X 7-1/2 INCH D X 5 INCH H SIZE UL, FM APPROVAL INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION 24 VAC AT 50/60 HZ VOLTAGE RATING BOX MOUNTING 0.63 AMPERE CURRENT RATING 15.1 VA POWER RATING CORROSION RESISTANT DIE-CAST HOUSING MATERIAL 113 DB AT 1 M, 103 DB AT 10 FT SOUND INTENSITY ADAPTAPLATE BRAND DC COIL RESISTANCE 5.2 OHM DUTY CYCLE 400 HR 872 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SINGLE PROJECTOR VIBRATING HORN TYPE 5 INCH W X 7-1/2 INCH D X 5 INCH H SIZE UL, FM APPROVAL INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION 24 VAC AT 50/60 HZ VOLTAGE RATING BOX MOUNTING 0.63 AMPERE CURRENT RATING 15.1 VA POWER RATING CORROSION RESISTANT DIE-CAST HOUSING MATERIAL 113 DB AT 1 M, 103 DB AT 10 FT SOUND INTENSITY ADAPTAPLATE BRAND DC COIL RESISTANCE 5.2 OHM DUTY CYCLE 400 HR 872 MODEL
  • SINGLE PROJECTOR VIBRATING HORN TYPE
  • 5 INCH W X 7-1/2 INCH D X 5 INCH H SIZE
  • UL, FM APPROVAL
  • INDOOR, ALARM, COMMERCIAL, INDUSTRIAL, INSTITUTIONAL, PAGING, TIMING APPLICATION
  • 24 VAC AT 50/60 HZ VOLTAGE RATING
  • BOX MOUNTING
  • 0.63 AMPERE CURRENT RATING
  • 15.1 VA POWER RATING
  • CORROSION RESISTANT DIE-CAST HOUSING MATERIAL
  • 113 DB AT 1 M, 103 DB AT 10 FT SOUND INTENSITY
  • ADAPTAPLATE BRAND
  • DC COIL RESISTANCE 5.2 OHM
  • DUTY CYCLE 400 HR
  • 872 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 872-G5
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

350 Vibratone® Horns - 350-012-30 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details