VIBRATING HORN TYPE
1-7/8 INCH D X 4-5/8 INCH H SIZE
UL APPROVAL
ALARM, PANEL BOARD, SWITCH BOARD, TIMING, WARNING APPLICATION
24 VDC VOLTAGE RATING
SEMI FLUSH, PANEL MOUNTING
NEMA 4X/12/12K ENCLOSURE
0.16 AMPERE CURRENT RATING
3.8 VA POWER RATING
CORROSION RESISTANT DIE-CAST HOUSING MATERIAL
101 DB AT 1 M, 91 DB AT 10 FT SOUND INTENSITY
DC COIL RESISTANCE 24 OHM
DUTY CYCLE 400 HR
PLC COMPATIBLE
871P MODEL
United Technologies Corporation
Done
Datasheet
Description
VIBRATING HORN TYPE
1-7/8 INCH D X 4-5/8 INCH H SIZE
UL APPROVAL
ALARM, PANEL BOARD, SWITCH BOARD, TIMING, WARNING APPLICATION
24 VDC VOLTAGE RATING
SEMI FLUSH, PANEL MOUNTING
NEMA 4X/12/12K ENCLOSURE
0.16 AMPERE CURRENT RATING
3.8 VA POWER RATING
CORROSION RESISTANT DIE-CAST HOUSING MATERIAL
101 DB AT 1 M, 91 DB AT 10 FT SOUND INTENSITY
DC COIL RESISTANCE 24 OHM
DUTY CYCLE 400 HR
PLC COMPATIBLE
871P MODEL
VIBRATING HORN TYPE
1-7/8 INCH D X 4-5/8 INCH H SIZE
UL APPROVAL
ALARM, PANEL BOARD, SWITCH BOARD, TIMING, WARNING APPLICATION
24 VDC VOLTAGE RATING
SEMI FLUSH, PANEL MOUNTING
NEMA 4X/12/12K ENCLOSURE
0.16 AMPERE CURRENT RATING
3.8 VA POWER RATING
CORROSION RESISTANT DIE-CAST HOUSING MATERIAL
101 DB AT 1 M, 91 DB AT 10 FT SOUND INTENSITY
DC COIL RESISTANCE 24 OHM
DUTY CYCLE 400 HR
PLC COMPATIBLE
871P MODEL