VIBRATING HORN WITH GRILL TYPE
1-7/8 INCH D X 4-5/8 INCH H SIZE
UL APPROVAL
ALARM, PANEL BOARD, SWITCH BOARD, TIMING, WARNING APPLICATION
6 VDC VOLTAGE RATING
SEMI FLUSH MOUNTING
NEMA 4X ENCLOSURE
0.7 AMPERE CURRENT RATING
4.2 VA POWER RATING
101 DB AT 10 FT SOUND INTENSITY
ADAPTAHORN[R] BRAND
DC COIL RESISTANCE 1.4 OHM
DUTY CYCLE 200 HR
HEAVY DUTY DIE CAST HOUSING
INCLUDES 18 INCH WIRE WITH MOLEX CONNECTOR
871P MODEL
United Technologies Corporation
Done
Datasheet
Description
VIBRATING HORN WITH GRILL TYPE
1-7/8 INCH D X 4-5/8 INCH H SIZE
UL APPROVAL
ALARM, PANEL BOARD, SWITCH BOARD, TIMING, WARNING APPLICATION
6 VDC VOLTAGE RATING
SEMI FLUSH MOUNTING
NEMA 4X ENCLOSURE
0.7 AMPERE CURRENT RATING
4.2 VA POWER RATING
101 DB AT 10 FT SOUND INTENSITY
ADAPTAHORN[R] BRAND
DC COIL RESISTANCE 1.4 OHM
DUTY CYCLE 200 HR
HEAVY DUTY DIE CAST HOUSING
INCLUDES 18 INCH WIRE WITH MOLEX CONNECTOR
871P MODEL
VIBRATING HORN WITH GRILL TYPE
1-7/8 INCH D X 4-5/8 INCH H SIZE
UL APPROVAL
ALARM, PANEL BOARD, SWITCH BOARD, TIMING, WARNING APPLICATION
6 VDC VOLTAGE RATING
SEMI FLUSH MOUNTING
NEMA 4X ENCLOSURE
0.7 AMPERE CURRENT RATING
4.2 VA POWER RATING
101 DB AT 10 FT SOUND INTENSITY
ADAPTAHORN[R] BRAND
DC COIL RESISTANCE 1.4 OHM
DUTY CYCLE 200 HR
HEAVY DUTY DIE CAST HOUSING
INCLUDES 18 INCH WIRE WITH MOLEX CONNECTOR
871P MODEL