VIBRATING HORN TYPE
1-7/8 INCH D X 4-5/8 INCH H SIZE
UL APPROVAL
ALARM, PANEL BOARD, SWITCH BOARD, TIMING, WARNING APPLICATION
120 VAC AT 50/60 HZ VOLTAGE RATING
SEMI FLUSH, PANEL MOUNTING
NEMA 4X/12/12K ENCLOSURE
0.13 AMPERE CURRENT RATING
15.6 VA POWER RATING
CORROSION RESISTANT DIE-CAST HOUSING MATERIAL
113 DB AT 1 M, 103 DB AT 10 FT SOUND INTENSITY
DC COIL RESISTANCE 150 OHM
DUTY CYCLE 400 HR
PLC COMPATIBLE
870P MODEL
United Technologies Corporation
Done
Datasheet
Description
VIBRATING HORN TYPE
1-7/8 INCH D X 4-5/8 INCH H SIZE
UL APPROVAL
ALARM, PANEL BOARD, SWITCH BOARD, TIMING, WARNING APPLICATION
120 VAC AT 50/60 HZ VOLTAGE RATING
SEMI FLUSH, PANEL MOUNTING
NEMA 4X/12/12K ENCLOSURE
0.13 AMPERE CURRENT RATING
15.6 VA POWER RATING
CORROSION RESISTANT DIE-CAST HOUSING MATERIAL
113 DB AT 1 M, 103 DB AT 10 FT SOUND INTENSITY
DC COIL RESISTANCE 150 OHM
DUTY CYCLE 400 HR
PLC COMPATIBLE
870P MODEL
VIBRATING HORN TYPE
1-7/8 INCH D X 4-5/8 INCH H SIZE
UL APPROVAL
ALARM, PANEL BOARD, SWITCH BOARD, TIMING, WARNING APPLICATION
120 VAC AT 50/60 HZ VOLTAGE RATING
SEMI FLUSH, PANEL MOUNTING
NEMA 4X/12/12K ENCLOSURE
0.13 AMPERE CURRENT RATING
15.6 VA POWER RATING
CORROSION RESISTANT DIE-CAST HOUSING MATERIAL
113 DB AT 1 M, 103 DB AT 10 FT SOUND INTENSITY
DC COIL RESISTANCE 150 OHM
DUTY CYCLE 400 HR
PLC COMPATIBLE
870P MODEL