United Technologies Corporation Strobe/Flashing Light Unit 869STRG-N5

Description
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 120 VAC OPERATING VOLTAGE INDOOR APPLICATION FLUSH, 4 INCH SQUARE BOX MOUNTING XENON LAMP TYPE 0.115 AMPERE (STROBE), 0.033 AMPERE (HORN) OPERATING CURRENT GREEN LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 70 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 860 MODEL
Datasheet
Description
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 120 VAC OPERATING VOLTAGE INDOOR APPLICATION FLUSH, 4 INCH SQUARE BOX MOUNTING XENON LAMP TYPE 0.115 AMPERE (STROBE), 0.033 AMPERE (HORN) OPERATING CURRENT GREEN LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 70 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 860 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 869STRG-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
869STRG-N5
Strobe/Flashing Light Unit 869STRG-N5
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 120 VAC OPERATING VOLTAGE INDOOR APPLICATION FLUSH, 4 INCH SQUARE BOX MOUNTING XENON LAMP TYPE 0.115 AMPERE (STROBE), 0.033 AMPERE (HORN) OPERATING CURRENT GREEN LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 70 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 860 MODEL
  • STROBE LIGHT WITH HORN TYPE
  • GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL
  • 5-1/2 INCH W X 5-1/2 INCH H SIZE
  • UL 1638 (STROBE), UL 464 (HORN) APPROVAL
  • 120 VAC OPERATING VOLTAGE
  • INDOOR APPLICATION
  • FLUSH, 4 INCH SQUARE BOX MOUNTING
  • XENON LAMP TYPE
  • 0.115 AMPERE (STROBE), 0.033 AMPERE (HORN) OPERATING CURRENT
  • GREEN LENS COLOR
  • 90 DB AT 10 FT SOUND INTENSITY
  • 60 FPM FLASH RATE
  • 70 CD LIGHT INTENSITY
  • TEMPERATURE RATING 86 DEG F
  • AMBIENT TEMPERATURE RATING 32 TO 120 DEG F
  • 860 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 869STRG-N5
Product Name Strobe/Flashing Light Unit
Mounting Flush or Panel Mounted
Agency Approvals UL
Visual Indicators Combination; Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 24V DC Industrial Horn - 855H-BCD24DDR7 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
FB2LEDX Fireball LED Hazardous Location Single and Quad Color Warning Lights - FB2LEDX-QC-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch NPT Pipe,Surface
Features Outdoor Rated
Agency Approvals UL; ULC; UL,cUL,CE
View Details
Beacons - 1974596 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Fixed
Agency Approvals RoHS Compliant
Visual Indicators Flashing; Flashing
View Details
Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details