United Technologies Corporation Strobe/Flashing Light Unit 869STRC-N5

Description
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 120 VAC OPERATING VOLTAGE INDOOR APPLICATION FLUSH, 4 INCH SQUARE BOX MOUNTING XENON LAMP TYPE 0.115 AMPERE (STROBE), 0.033 AMPERE (HORN) OPERATING CURRENT CLEAR LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 150 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 860 MODEL
Datasheet
Description
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 120 VAC OPERATING VOLTAGE INDOOR APPLICATION FLUSH, 4 INCH SQUARE BOX MOUNTING XENON LAMP TYPE 0.115 AMPERE (STROBE), 0.033 AMPERE (HORN) OPERATING CURRENT CLEAR LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 150 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 860 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 869STRC-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
869STRC-N5
Strobe/Flashing Light Unit 869STRC-N5
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 120 VAC OPERATING VOLTAGE INDOOR APPLICATION FLUSH, 4 INCH SQUARE BOX MOUNTING XENON LAMP TYPE 0.115 AMPERE (STROBE), 0.033 AMPERE (HORN) OPERATING CURRENT CLEAR LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 150 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 860 MODEL
  • STROBE LIGHT WITH HORN TYPE
  • GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL
  • 5-1/2 INCH W X 5-1/2 INCH H SIZE
  • UL 1638 (STROBE), UL 464 (HORN) APPROVAL
  • 120 VAC OPERATING VOLTAGE
  • INDOOR APPLICATION
  • FLUSH, 4 INCH SQUARE BOX MOUNTING
  • XENON LAMP TYPE
  • 0.115 AMPERE (STROBE), 0.033 AMPERE (HORN) OPERATING CURRENT
  • CLEAR LENS COLOR
  • 90 DB AT 10 FT SOUND INTENSITY
  • 60 FPM FLASH RATE
  • 150 CD LIGHT INTENSITY
  • TEMPERATURE RATING 86 DEG F
  • AMBIENT TEMPERATURE RATING 32 TO 120 DEG F
  • 860 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 869STRC-N5
Product Name Strobe/Flashing Light Unit
Mounting Flush or Panel Mounted
Agency Approvals UL
Visual Indicators Combination; Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 230V AC Industrial Horn - 855H-BCA20DDR3 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Central Display Unit and Horn Strobe for Gas Safety Alarms -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-DC-D-M-H - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
Beacons - 1902923 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Steady
Color Red; Red
View Details