United Technologies Corporation Horn 869DSTRA-G1

Description
ELECTRONIC STROBE HORN TYPE 5 1/2 INCH L X 5/8 INCH W X 5 1/2 INCH H SIZE GRAY COLOR INDOOR APPLICATION 24 VDC VOLTAGE RATING FLUSH MOUNTING 20 MILLIAMPERE CURRENT RATING THERMOPLASTIC HOUSING MATERIAL 90 DB AT 10 FT SOUND INTENSITY ADAPTABEACON[R] BRAND TEMPERATURE RATING 32 TO 120 DEG F STROBE FLASH RATE 1 FPS LENS COLOR AMBER LIGHT OUTPUT 90 CD STROBE TUBE LIFE 1000 HR
Datasheet
Description
ELECTRONIC STROBE HORN TYPE 5 1/2 INCH L X 5/8 INCH W X 5 1/2 INCH H SIZE GRAY COLOR INDOOR APPLICATION 24 VDC VOLTAGE RATING FLUSH MOUNTING 20 MILLIAMPERE CURRENT RATING THERMOPLASTIC HOUSING MATERIAL 90 DB AT 10 FT SOUND INTENSITY ADAPTABEACON[R] BRAND TEMPERATURE RATING 32 TO 120 DEG F STROBE FLASH RATE 1 FPS LENS COLOR AMBER LIGHT OUTPUT 90 CD STROBE TUBE LIFE 1000 HR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ELECTRONIC STROBE HORN TYPE 5 1/2 INCH L X 5/8 INCH W X 5 1/2 INCH H SIZE GRAY COLOR INDOOR APPLICATION 24 VDC VOLTAGE RATING FLUSH MOUNTING 20 MILLIAMPERE CURRENT RATING THERMOPLASTIC HOUSING MATERIAL 90 DB AT 10 FT SOUND INTENSITY ADAPTABEACON[R] BRAND TEMPERATURE RATING 32 TO 120 DEG F STROBE FLASH RATE 1 FPS LENS COLOR AMBER LIGHT OUTPUT 90 CD STROBE TUBE LIFE 1000 HR
  • ELECTRONIC STROBE HORN TYPE
  • 5 1/2 INCH L X 5/8 INCH W X 5 1/2 INCH H SIZE
  • GRAY COLOR
  • INDOOR APPLICATION
  • 24 VDC VOLTAGE RATING
  • FLUSH MOUNTING
  • 20 MILLIAMPERE CURRENT RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • 90 DB AT 10 FT SOUND INTENSITY
  • ADAPTABEACON[R] BRAND
  • TEMPERATURE RATING 32 TO 120 DEG F
  • STROBE FLASH RATE 1 FPS
  • LENS COLOR AMBER
  • LIGHT OUTPUT 90 CD
  • STROBE TUBE LIFE 1000 HR
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 869DSTRA-G1
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

31X and 41X Explosion-Proof Vibrating Horns - 31X-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details