United Technologies Corporation Horn 869D-G1

Description
ELECTRONIC HORN WITH GRILL TYPE 5-1/2 INCH W X 5/8 INCH D X 5-1/2 INCH H SIZE GRAY COLOR UL 464, CUL C22.2 APPROVAL FIRE ALARM SYSTEM, INDOOR, SIGNALING SYSTEM APPLICATION 24 VDC VOLTAGE RATING FLUSH/PANEL MOUNTING 20/40 MILLIAMPERE CURRENT RATING FLAME RESISTANT THERMOPLASTIC HOUSING MATERIAL 98 DB AT 10 FT (ANECHOIC CHAMBER) (20 MILLIAMPERE), 102 DB AT 10 FT (ANECHOIC CHAMBER) (40 MILLIAMPERE) SOUND INTENSITY ADAPTAHORN[R] BRAND OPERATING TEMPERATURE 32 TO 120 DEG F 869D MODEL
Datasheet
Description
ELECTRONIC HORN WITH GRILL TYPE 5-1/2 INCH W X 5/8 INCH D X 5-1/2 INCH H SIZE GRAY COLOR UL 464, CUL C22.2 APPROVAL FIRE ALARM SYSTEM, INDOOR, SIGNALING SYSTEM APPLICATION 24 VDC VOLTAGE RATING FLUSH/PANEL MOUNTING 20/40 MILLIAMPERE CURRENT RATING FLAME RESISTANT THERMOPLASTIC HOUSING MATERIAL 98 DB AT 10 FT (ANECHOIC CHAMBER) (20 MILLIAMPERE), 102 DB AT 10 FT (ANECHOIC CHAMBER) (40 MILLIAMPERE) SOUND INTENSITY ADAPTAHORN[R] BRAND OPERATING TEMPERATURE 32 TO 120 DEG F 869D MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ELECTRONIC HORN WITH GRILL TYPE 5-1/2 INCH W X 5/8 INCH D X 5-1/2 INCH H SIZE GRAY COLOR UL 464, CUL C22.2 APPROVAL FIRE ALARM SYSTEM, INDOOR, SIGNALING SYSTEM APPLICATION 24 VDC VOLTAGE RATING FLUSH/PANEL MOUNTING 20/40 MILLIAMPERE CURRENT RATING FLAME RESISTANT THERMOPLASTIC HOUSING MATERIAL 98 DB AT 10 FT (ANECHOIC CHAMBER) (20 MILLIAMPERE), 102 DB AT 10 FT (ANECHOIC CHAMBER) (40 MILLIAMPERE) SOUND INTENSITY ADAPTAHORN[R] BRAND OPERATING TEMPERATURE 32 TO 120 DEG F 869D MODEL
  • ELECTRONIC HORN WITH GRILL TYPE
  • 5-1/2 INCH W X 5/8 INCH D X 5-1/2 INCH H SIZE
  • GRAY COLOR
  • UL 464, CUL C22.2 APPROVAL
  • FIRE ALARM SYSTEM, INDOOR, SIGNALING SYSTEM APPLICATION
  • 24 VDC VOLTAGE RATING
  • FLUSH/PANEL MOUNTING
  • 20/40 MILLIAMPERE CURRENT RATING
  • FLAME RESISTANT THERMOPLASTIC HOUSING MATERIAL
  • 98 DB AT 10 FT (ANECHOIC CHAMBER) (20 MILLIAMPERE), 102 DB AT 10 FT (ANECHOIC CHAMBER) (40 MILLIAMPERE) SOUND INTENSITY
  • ADAPTAHORN[R] BRAND
  • OPERATING TEMPERATURE 32 TO 120 DEG F
  • 869D MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 869D-G1
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

31X and 41X Explosion-Proof Vibrating Horns - 31X-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details