United Technologies Corporation Stack Light Module 868STRR-N5

Description
HORN, ELECTRONIC TYPE 5.5 INCH WIDTH X 5.5 INCH HEIGHT SIZE UL APPROVAL 120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE NO LAMP INCLUDED XENON LAMP TYPE 0.021 AMP OPERATING CURRENT RED LENS COLOR 60 FPM FLASH RATE SOUND LEVEL 100 DECIBEL AT 1 METER/90 DECIBEL AT 10 METER HORN CURRENT 0.033 AMP HOUSING MATERIAL THERMOPLASTIC EFFECTIVE LIGHT OUTPUT 21 CD MOUNTING TYPE SURFACE TEMPERATURE RATING 0 TO 49 DEG C (INDOOR), -35 TO 66 DEG C (OUTDOOR) HUMIDITY 85 PERCE 860 MODEL
Datasheet
Description
HORN, ELECTRONIC TYPE 5.5 INCH WIDTH X 5.5 INCH HEIGHT SIZE UL APPROVAL 120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE NO LAMP INCLUDED XENON LAMP TYPE 0.021 AMP OPERATING CURRENT RED LENS COLOR 60 FPM FLASH RATE SOUND LEVEL 100 DECIBEL AT 1 METER/90 DECIBEL AT 10 METER HORN CURRENT 0.033 AMP HOUSING MATERIAL THERMOPLASTIC EFFECTIVE LIGHT OUTPUT 21 CD MOUNTING TYPE SURFACE TEMPERATURE RATING 0 TO 49 DEG C (INDOOR), -35 TO 66 DEG C (OUTDOOR) HUMIDITY 85 PERCE 860 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stack Light Module - 868STRR-N5 - United Technologies Corporation
Farmington, CT, USA
Stack Light Module
868STRR-N5
Stack Light Module 868STRR-N5
HORN, ELECTRONIC TYPE 5.5 INCH WIDTH X 5.5 INCH HEIGHT SIZE UL APPROVAL 120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE NO LAMP INCLUDED XENON LAMP TYPE 0.021 AMP OPERATING CURRENT RED LENS COLOR 60 FPM FLASH RATE SOUND LEVEL 100 DECIBEL AT 1 METER/90 DECIBEL AT 10 METER HORN CURRENT 0.033 AMP HOUSING MATERIAL THERMOPLASTIC EFFECTIVE LIGHT OUTPUT 21 CD MOUNTING TYPE SURFACE TEMPERATURE RATING 0 TO 49 DEG C (INDOOR), -35 TO 66 DEG C (OUTDOOR) HUMIDITY 85 PERCE 860 MODEL
  • HORN, ELECTRONIC TYPE
  • 5.5 INCH WIDTH X 5.5 INCH HEIGHT SIZE
  • UL APPROVAL
  • 120 VOLT AC AT 50/60 HERTZ OPERATING VOLTAGE
  • NO LAMP INCLUDED
  • XENON LAMP TYPE
  • 0.021 AMP OPERATING CURRENT
  • RED LENS COLOR
  • 60 FPM FLASH RATE
  • SOUND LEVEL 100 DECIBEL AT 1 METER/90 DECIBEL AT 10 METER
  • HORN CURRENT 0.033 AMP
  • HOUSING MATERIAL THERMOPLASTIC
  • EFFECTIVE LIGHT OUTPUT 21 CD
  • MOUNTING TYPE SURFACE
  • TEMPERATURE RATING 0 TO 49 DEG C (INDOOR), -35 TO 66 DEG C (OUTDOOR)
  • HUMIDITY 85 PERCE
  • 860 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 868STRR-N5
Product Name Stack Light Module
Agency Approvals UL
Unlock Full Specs
to access all available technical data