United Technologies CorporationStrobe/Flashing Light Unit868STRC-N5
Description
STROBE LIGHT WITH HORN TYPE
GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL
5-1/2 INCH W X 5-1/2 INCH H SIZE
UL 1638 (STROBE), UL 464 (HORN) APPROVAL
120 VAC OPERATING VOLTAGE
OUTDOOR APPLICATION
SURFACE, 3-13/32 INCH DEEP SQUARE BOX MOUNTING
XENON LAMP TYPE
0.115 AMPERE (STROBE), 0.033 AMPERE (HORN) OPERATING CURRENT
CLEAR LENS COLOR
90 DB AT 10 FT SOUND INTENSITY
60 FPM FLASH RATE
150 CD LIGHT INTENSITY
TEMPERATURE RATING 86 DEG F
AMBIENT TEMPERATURE RATING -31 TO 150 DEG F
860 MODEL
United Technologies Corporation
Done
Datasheet
Description
STROBE LIGHT WITH HORN TYPE
GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL
5-1/2 INCH W X 5-1/2 INCH H SIZE
UL 1638 (STROBE), UL 464 (HORN) APPROVAL
120 VAC OPERATING VOLTAGE
OUTDOOR APPLICATION
SURFACE, 3-13/32 INCH DEEP SQUARE BOX MOUNTING
XENON LAMP TYPE
0.115 AMPERE (STROBE), 0.033 AMPERE (HORN) OPERATING CURRENT
CLEAR LENS COLOR
90 DB AT 10 FT SOUND INTENSITY
60 FPM FLASH RATE
150 CD LIGHT INTENSITY
TEMPERATURE RATING 86 DEG F
AMBIENT TEMPERATURE RATING -31 TO 150 DEG F
860 MODEL
STROBE LIGHT WITH HORN TYPE
GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL
5-1/2 INCH W X 5-1/2 INCH H SIZE
UL 1638 (STROBE), UL 464 (HORN) APPROVAL
120 VAC OPERATING VOLTAGE
OUTDOOR APPLICATION
SURFACE, 3-13/32 INCH DEEP SQUARE BOX MOUNTING
XENON LAMP TYPE
0.115 AMPERE (STROBE), 0.033 AMPERE (HORN) OPERATING CURRENT
CLEAR LENS COLOR
90 DB AT 10 FT SOUND INTENSITY
60 FPM FLASH RATE
150 CD LIGHT INTENSITY
TEMPERATURE RATING 86 DEG F
AMBIENT TEMPERATURE RATING -31 TO 150 DEG F
860 MODEL
STROBE LIGHT WITH HORN TYPE
GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL
5-1/2 INCH W X 5-1/2 INCH H SIZE
UL 1638 (STROBE), UL 464 (HORN) APPROVAL
120 VAC OPERATING VOLTAGE
OUTDOOR APPLICATION
SURFACE, 3-13/32 INCH DEEP SQUARE BOX MOUNTING
XENON LAMP TYPE
0.115 AMPERE (STROBE), 0.033 AMPERE (HORN) OPERATING CURRENT