United Technologies Corporation Strobe/Flashing Light Unit 868STRA-N5

Description
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 120 VAC OPERATING VOLTAGE OUTDOOR APPLICATION SURFACE, 3-13/32 INCH DEEP SQUARE BOX MOUNTING XENON LAMP TYPE 0.115 AMPERE (STROBE), 0.033 AMPERE (HORN) OPERATING CURRENT AMBER LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 90 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING -31 TO 150 DEG F 860 MODEL
Datasheet
Description
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 120 VAC OPERATING VOLTAGE OUTDOOR APPLICATION SURFACE, 3-13/32 INCH DEEP SQUARE BOX MOUNTING XENON LAMP TYPE 0.115 AMPERE (STROBE), 0.033 AMPERE (HORN) OPERATING CURRENT AMBER LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 90 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING -31 TO 150 DEG F 860 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 868STRA-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
868STRA-N5
Strobe/Flashing Light Unit 868STRA-N5
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 120 VAC OPERATING VOLTAGE OUTDOOR APPLICATION SURFACE, 3-13/32 INCH DEEP SQUARE BOX MOUNTING XENON LAMP TYPE 0.115 AMPERE (STROBE), 0.033 AMPERE (HORN) OPERATING CURRENT AMBER LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 90 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING -31 TO 150 DEG F 860 MODEL
  • STROBE LIGHT WITH HORN TYPE
  • GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL
  • 5-1/2 INCH W X 5-1/2 INCH H SIZE
  • UL 1638 (STROBE), UL 464 (HORN) APPROVAL
  • 120 VAC OPERATING VOLTAGE
  • OUTDOOR APPLICATION
  • SURFACE, 3-13/32 INCH DEEP SQUARE BOX MOUNTING
  • XENON LAMP TYPE
  • 0.115 AMPERE (STROBE), 0.033 AMPERE (HORN) OPERATING CURRENT
  • AMBER LENS COLOR
  • 90 DB AT 10 FT SOUND INTENSITY
  • 60 FPM FLASH RATE
  • 90 CD LIGHT INTENSITY
  • TEMPERATURE RATING 86 DEG F
  • AMBIENT TEMPERATURE RATING -31 TO 150 DEG F
  • 860 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 868STRA-N5
Product Name Strobe/Flashing Light Unit
Mounting Surface Mount
Features Outdoor Rated
Agency Approvals UL
Unlock Full Specs
to access all available technical data