United Technologies Corporation Horn 868-AQ

Description
ELECTRONIC HORN WITH GRILL TYPE 5-1/2 INCH W X 3-13/32 INCH D X 5-1/2 INCH H SIZE GRAY COLOR UL 464 APPROVAL ALARM, EMERGENCY WARNING, INDOOR/OUTDOOR, SCHEDULING, TIMING APPLICATION 24 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING SURFACE MOUNTING 0.06 AMPERE AT 24 VAC, 0.02 AMPERE AT 24 VDC CURRENT RATING THERMOPLASTIC HOUSING MATERIAL 106 DB AT 1 M, 96 DB AT 10 FT SOUND INTENSITY OPERATING TEMPERATURE -31 TO 150 DEG F 868 MODEL
Datasheet
Description
ELECTRONIC HORN WITH GRILL TYPE 5-1/2 INCH W X 3-13/32 INCH D X 5-1/2 INCH H SIZE GRAY COLOR UL 464 APPROVAL ALARM, EMERGENCY WARNING, INDOOR/OUTDOOR, SCHEDULING, TIMING APPLICATION 24 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING SURFACE MOUNTING 0.06 AMPERE AT 24 VAC, 0.02 AMPERE AT 24 VDC CURRENT RATING THERMOPLASTIC HOUSING MATERIAL 106 DB AT 1 M, 96 DB AT 10 FT SOUND INTENSITY OPERATING TEMPERATURE -31 TO 150 DEG F 868 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ELECTRONIC HORN WITH GRILL TYPE 5-1/2 INCH W X 3-13/32 INCH D X 5-1/2 INCH H SIZE GRAY COLOR UL 464 APPROVAL ALARM, EMERGENCY WARNING, INDOOR/OUTDOOR, SCHEDULING, TIMING APPLICATION 24 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING SURFACE MOUNTING 0.06 AMPERE AT 24 VAC, 0.02 AMPERE AT 24 VDC CURRENT RATING THERMOPLASTIC HOUSING MATERIAL 106 DB AT 1 M, 96 DB AT 10 FT SOUND INTENSITY OPERATING TEMPERATURE -31 TO 150 DEG F 868 MODEL
  • ELECTRONIC HORN WITH GRILL TYPE
  • 5-1/2 INCH W X 3-13/32 INCH D X 5-1/2 INCH H SIZE
  • GRAY COLOR
  • UL 464 APPROVAL
  • ALARM, EMERGENCY WARNING, INDOOR/OUTDOOR, SCHEDULING, TIMING APPLICATION
  • 24 VAC AT 50/60 HZ, 24 VDC VOLTAGE RATING
  • SURFACE MOUNTING
  • 0.06 AMPERE AT 24 VAC, 0.02 AMPERE AT 24 VDC CURRENT RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • 106 DB AT 1 M, 96 DB AT 10 FT SOUND INTENSITY
  • OPERATING TEMPERATURE -31 TO 150 DEG F
  • 868 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 868-AQ
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

eHorn Electronic Horns - EHORN-120-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details
AH Series Acoustic Horns -  - EnviroCare International, Inc.
EnviroCare International, Inc.
View Details