United Technologies Corporation Strobe/Flashing Light Unit 867STRR-N5

Description
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 120 VAC OPERATING VOLTAGE INDOOR APPLICATION SURFACE, 3-5/16 INCH DEEP SQUARE BOX MOUNTING XENON LAMP TYPE 0.115 AMPERE (STROBE), 0.033 AMPERE (HORN) OPERATING CURRENT RED LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 21 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 860 MODEL
Datasheet
Description
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 120 VAC OPERATING VOLTAGE INDOOR APPLICATION SURFACE, 3-5/16 INCH DEEP SQUARE BOX MOUNTING XENON LAMP TYPE 0.115 AMPERE (STROBE), 0.033 AMPERE (HORN) OPERATING CURRENT RED LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 21 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 860 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 867STRR-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
867STRR-N5
Strobe/Flashing Light Unit 867STRR-N5
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 120 VAC OPERATING VOLTAGE INDOOR APPLICATION SURFACE, 3-5/16 INCH DEEP SQUARE BOX MOUNTING XENON LAMP TYPE 0.115 AMPERE (STROBE), 0.033 AMPERE (HORN) OPERATING CURRENT RED LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 21 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 860 MODEL
  • STROBE LIGHT WITH HORN TYPE
  • GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL
  • 5-1/2 INCH W X 5-1/2 INCH H SIZE
  • UL 1638 (STROBE), UL 464 (HORN) APPROVAL
  • 120 VAC OPERATING VOLTAGE
  • INDOOR APPLICATION
  • SURFACE, 3-5/16 INCH DEEP SQUARE BOX MOUNTING
  • XENON LAMP TYPE
  • 0.115 AMPERE (STROBE), 0.033 AMPERE (HORN) OPERATING CURRENT
  • RED LENS COLOR
  • 90 DB AT 10 FT SOUND INTENSITY
  • 60 FPM FLASH RATE
  • 21 CD LIGHT INTENSITY
  • TEMPERATURE RATING 86 DEG F
  • AMBIENT TEMPERATURE RATING 32 TO 120 DEG F
  • 860 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 867STRR-N5
Product Name Strobe/Flashing Light Unit
Mounting Surface Mount
Agency Approvals UL
Visual Indicators Combination; Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 120V AC Metal Horn - 855HM-CGMA10DL5 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Amber
View Details
Oxygen Deficiency Depletion Safety Alarm -  - CO2Meter.com
Specs
Visual Indicators Combination
Operating Temperature -58 to 122 F (-50 to 50 C)
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-E-G-H-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 140 watts
View Details
Sounder Beacons - 1931082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Continuous
Color Clear; Red; Amber; Green; Blue; Magenta, Green, Clear, Blue, Amber, Red
View Details