United Technologies Corporation Strobe/Flashing Light Unit 867STRG-N5

Description
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 APPROVAL 120 VAC OPERATING VOLTAGE GENERAL ALARM, INDOOR, PAGING, PROCESS CONTROL, SCHEDULING, TIMING APPLICATION SURFACE, 3-5/16 INCH DEEP SQUARE BOX MOUNTING 90 MILLIAMPERE OPERATING CURRENT GREEN LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 1 FPS FLASH RATE ADAPTABEACON[R] BRAND LAMP LIFE 1000 HR OPERATING TEMPERATURE 32 TO 120 DEG F 867STR MODEL
Datasheet
Description
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 APPROVAL 120 VAC OPERATING VOLTAGE GENERAL ALARM, INDOOR, PAGING, PROCESS CONTROL, SCHEDULING, TIMING APPLICATION SURFACE, 3-5/16 INCH DEEP SQUARE BOX MOUNTING 90 MILLIAMPERE OPERATING CURRENT GREEN LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 1 FPS FLASH RATE ADAPTABEACON[R] BRAND LAMP LIFE 1000 HR OPERATING TEMPERATURE 32 TO 120 DEG F 867STR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 867STRG-N5 - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
867STRG-N5
Strobe/Flashing Light Unit 867STRG-N5
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 APPROVAL 120 VAC OPERATING VOLTAGE GENERAL ALARM, INDOOR, PAGING, PROCESS CONTROL, SCHEDULING, TIMING APPLICATION SURFACE, 3-5/16 INCH DEEP SQUARE BOX MOUNTING 90 MILLIAMPERE OPERATING CURRENT GREEN LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 1 FPS FLASH RATE ADAPTABEACON[R] BRAND LAMP LIFE 1000 HR OPERATING TEMPERATURE 32 TO 120 DEG F 867STR MODEL
  • STROBE LIGHT WITH HORN TYPE
  • GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL
  • 5-1/2 INCH W X 5-1/2 INCH H SIZE
  • UL 1638 APPROVAL
  • 120 VAC OPERATING VOLTAGE
  • GENERAL ALARM, INDOOR, PAGING, PROCESS CONTROL, SCHEDULING, TIMING APPLICATION
  • SURFACE, 3-5/16 INCH DEEP SQUARE BOX MOUNTING
  • 90 MILLIAMPERE OPERATING CURRENT
  • GREEN LENS COLOR
  • 90 DB AT 10 FT SOUND INTENSITY
  • 1 FPS FLASH RATE
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 1000 HR
  • OPERATING TEMPERATURE 32 TO 120 DEG F
  • 867STR MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 867STRG-N5
Product Name Strobe/Flashing Light Unit
Mounting Surface Mount
Agency Approvals UL
Visual Indicators Combination; Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Haz Loc Metal Horn with Beacon 24V DC - 855XM-CGMD24DB7 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
Color Clear
View Details
Industrial Strobe Siren -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
154XST Hazardous Location Supervised Warning Lights - 154XST-012-024M - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 3/4-Inch NPT Pipe
Features Outdoor Rated
Agency Approvals UL; ULC; CSFM,Marine,UL,cUL
View Details
Smoke Alarms - 2877254 - RS Components, Ltd.
RS Components, Ltd.
Specs
Agency Approvals RoHS Compliant
Visual Indicators Combination
View Details