United Technologies Corporation Strobe/Flashing Light Unit 867STRG-AQ

Description
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 APPROVAL 24 VAC/VDC OPERATING VOLTAGE GENERAL ALARM, INDOOR, PAGING, PROCESS CONTROL, SCHEDULING, TIMING APPLICATION SURFACE, 3-5/16 INCH DEEP SQUARE BOX MOUNTING 158 MILLIAMPERE AT 24 VAC, 219 MILLIAMPERE AT 24 VDC OPERATING CURRENT GREEN LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 1 FPS FLASH RATE ADAPTABEACON[R] BRAND LAMP LIFE 1000 HR OPERATING TEMPERATURE 32 TO 120 DEG F 867STR MODEL
Datasheet
Description
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 APPROVAL 24 VAC/VDC OPERATING VOLTAGE GENERAL ALARM, INDOOR, PAGING, PROCESS CONTROL, SCHEDULING, TIMING APPLICATION SURFACE, 3-5/16 INCH DEEP SQUARE BOX MOUNTING 158 MILLIAMPERE AT 24 VAC, 219 MILLIAMPERE AT 24 VDC OPERATING CURRENT GREEN LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 1 FPS FLASH RATE ADAPTABEACON[R] BRAND LAMP LIFE 1000 HR OPERATING TEMPERATURE 32 TO 120 DEG F 867STR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 867STRG-AQ - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
867STRG-AQ
Strobe/Flashing Light Unit 867STRG-AQ
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 APPROVAL 24 VAC/VDC OPERATING VOLTAGE GENERAL ALARM, INDOOR, PAGING, PROCESS CONTROL, SCHEDULING, TIMING APPLICATION SURFACE, 3-5/16 INCH DEEP SQUARE BOX MOUNTING 158 MILLIAMPERE AT 24 VAC, 219 MILLIAMPERE AT 24 VDC OPERATING CURRENT GREEN LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 1 FPS FLASH RATE ADAPTABEACON[R] BRAND LAMP LIFE 1000 HR OPERATING TEMPERATURE 32 TO 120 DEG F 867STR MODEL
  • STROBE LIGHT WITH HORN TYPE
  • GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL
  • 5-1/2 INCH W X 5-1/2 INCH H SIZE
  • UL 1638 APPROVAL
  • 24 VAC/VDC OPERATING VOLTAGE
  • GENERAL ALARM, INDOOR, PAGING, PROCESS CONTROL, SCHEDULING, TIMING APPLICATION
  • SURFACE, 3-5/16 INCH DEEP SQUARE BOX MOUNTING
  • 158 MILLIAMPERE AT 24 VAC, 219 MILLIAMPERE AT 24 VDC OPERATING CURRENT
  • GREEN LENS COLOR
  • 90 DB AT 10 FT SOUND INTENSITY
  • 1 FPS FLASH RATE
  • ADAPTABEACON[R] BRAND
  • LAMP LIFE 1000 HR
  • OPERATING TEMPERATURE 32 TO 120 DEG F
  • 867STR MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 867STRG-AQ
Product Name Strobe/Flashing Light Unit
Mounting Surface Mount
Agency Approvals UL
Visual Indicators Combination; Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Horn 115V AC Industrial Horn - 855H-BCA10CDR6 - Allen-Bradley / Rockwell Automation
Specs
Visual Indicators Combination
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details
CO2 Storage Safety 3 Alarm Horn Strobe Lights -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
View Details
G-LED Global Series® Hazardous Location LEDs - G-LED-AC-E-G-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface
Agency Approvals UL; ULC; ABS,ATEX,CE,EAC,GOST,IECEx,INMETRO,UL,cUL
Power 175 watts
View Details