United Technologies Corporation Strobe/Flashing Light Unit 867STRC-AQ

Description
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 24 VAC/VDC OPERATING VOLTAGE INDOOR APPLICATION SURFACE, 3-5/16 INCH DEEP SQUARE BOX MOUNTING XENON LAMP TYPE 0.37 AMPERE (STROBE) 0.072 AMPERE (HORN) AT 24 VAC, 0.39 AMPERE (STROBE) 0.022 AMPERE (HORN) AT 24 VDC OPERATING CURRENT CLEAR LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 150 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 860 MODEL
Datasheet
Description
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 24 VAC/VDC OPERATING VOLTAGE INDOOR APPLICATION SURFACE, 3-5/16 INCH DEEP SQUARE BOX MOUNTING XENON LAMP TYPE 0.37 AMPERE (STROBE) 0.072 AMPERE (HORN) AT 24 VAC, 0.39 AMPERE (STROBE) 0.022 AMPERE (HORN) AT 24 VDC OPERATING CURRENT CLEAR LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 150 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 860 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strobe/Flashing Light Unit - 867STRC-AQ - United Technologies Corporation
Farmington, CT, USA
Strobe/Flashing Light Unit
867STRC-AQ
Strobe/Flashing Light Unit 867STRC-AQ
STROBE LIGHT WITH HORN TYPE GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL 5-1/2 INCH W X 5-1/2 INCH H SIZE UL 1638 (STROBE), UL 464 (HORN) APPROVAL 24 VAC/VDC OPERATING VOLTAGE INDOOR APPLICATION SURFACE, 3-5/16 INCH DEEP SQUARE BOX MOUNTING XENON LAMP TYPE 0.37 AMPERE (STROBE) 0.072 AMPERE (HORN) AT 24 VAC, 0.39 AMPERE (STROBE) 0.022 AMPERE (HORN) AT 24 VDC OPERATING CURRENT CLEAR LENS COLOR 90 DB AT 10 FT SOUND INTENSITY 60 FPM FLASH RATE 150 CD LIGHT INTENSITY TEMPERATURE RATING 86 DEG F AMBIENT TEMPERATURE RATING 32 TO 120 DEG F 860 MODEL
  • STROBE LIGHT WITH HORN TYPE
  • GRAY ENGINEERED THERMOPLASTIC HOUSING MATERIAL
  • 5-1/2 INCH W X 5-1/2 INCH H SIZE
  • UL 1638 (STROBE), UL 464 (HORN) APPROVAL
  • 24 VAC/VDC OPERATING VOLTAGE
  • INDOOR APPLICATION
  • SURFACE, 3-5/16 INCH DEEP SQUARE BOX MOUNTING
  • XENON LAMP TYPE
  • 0.37 AMPERE (STROBE) 0.072 AMPERE (HORN) AT 24 VAC, 0.39 AMPERE (STROBE) 0.022 AMPERE (HORN) AT 24 VDC OPERATING CURRENT
  • CLEAR LENS COLOR
  • 90 DB AT 10 FT SOUND INTENSITY
  • 60 FPM FLASH RATE
  • 150 CD LIGHT INTENSITY
  • TEMPERATURE RATING 86 DEG F
  • AMBIENT TEMPERATURE RATING 32 TO 120 DEG F
  • 860 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Warning Lights
Product Number 867STRC-AQ
Product Name Strobe/Flashing Light Unit
Mounting Surface Mount
Agency Approvals UL
Visual Indicators Combination; Strobe
Unlock Full Specs
to access all available technical data

Similar Products

Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Visual Indicators Combination; Strobe
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Sounder Beacons - 245780 - RS Components, Ltd.
RS Components, Ltd.
Specs
Visual Indicators Continuous
Supply Voltage DC or Battery
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Visual Indicators Combination
Specialty Applications Medical
View Details