United Technologies Corporation Horn 867-N5

Description
ELECTRONIC HORN WITH GRILL TYPE 5-1/2 INCH W X 3-13/32 INCH D X 5-1/2 INCH H SIZE GRAY COLOR UL 464 APPROVAL ALARM, INDOOR, SCHEDULING, TIMING, WARNING APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING SURFACE MOUNTING 0.024 AMPERE CURRENT RATING THERMOPLASTIC HOUSING MATERIAL 106 DB AT 1 M, 96 DB AT 10 FT SOUND INTENSITY OPERATING TEMPERATURE 32 TO 120 DEG F 867 MODEL
Datasheet
Description
ELECTRONIC HORN WITH GRILL TYPE 5-1/2 INCH W X 3-13/32 INCH D X 5-1/2 INCH H SIZE GRAY COLOR UL 464 APPROVAL ALARM, INDOOR, SCHEDULING, TIMING, WARNING APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING SURFACE MOUNTING 0.024 AMPERE CURRENT RATING THERMOPLASTIC HOUSING MATERIAL 106 DB AT 1 M, 96 DB AT 10 FT SOUND INTENSITY OPERATING TEMPERATURE 32 TO 120 DEG F 867 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ELECTRONIC HORN WITH GRILL TYPE 5-1/2 INCH W X 3-13/32 INCH D X 5-1/2 INCH H SIZE GRAY COLOR UL 464 APPROVAL ALARM, INDOOR, SCHEDULING, TIMING, WARNING APPLICATION 120 VAC AT 50/60 HZ VOLTAGE RATING SURFACE MOUNTING 0.024 AMPERE CURRENT RATING THERMOPLASTIC HOUSING MATERIAL 106 DB AT 1 M, 96 DB AT 10 FT SOUND INTENSITY OPERATING TEMPERATURE 32 TO 120 DEG F 867 MODEL
  • ELECTRONIC HORN WITH GRILL TYPE
  • 5-1/2 INCH W X 3-13/32 INCH D X 5-1/2 INCH H SIZE
  • GRAY COLOR
  • UL 464 APPROVAL
  • ALARM, INDOOR, SCHEDULING, TIMING, WARNING APPLICATION
  • 120 VAC AT 50/60 HZ VOLTAGE RATING
  • SURFACE MOUNTING
  • 0.024 AMPERE CURRENT RATING
  • THERMOPLASTIC HOUSING MATERIAL
  • 106 DB AT 1 M, 96 DB AT 10 FT SOUND INTENSITY
  • OPERATING TEMPERATURE 32 TO 120 DEG F
  • 867 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Acoustic Horns
Product Number 867-N5
Product Name Horn
Unlock Full Specs
to access all available technical data

Similar Products

55 and 56 Resonating Horns - 56-048-1 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Model NT2 Horn -  - AMETEK Power Instruments - Gulton-Statham Products
AMETEK Power Instruments - Gulton-Statham Products
View Details