United Technologies Corporation Signaling Device Plate/Panel Mount Pushbutton 854

Description
ROUND TYPE 2 INCH W X 1-1/8 INCH H SIZE 250 V MAX. VOLTAGE RATING NC CONTACT CONFIGURATION 48 VAC 4 AMPERE, 125 VAC 2 AMPERE, 250 VAC 1 AMPERE, 12/24 VAC/VDC 4 AMPERE, 48 VDC 2 AMPERE, 125 VDC 1 AMPERE, 250 VDC 0.5 AMPERE CONTACT RATING LOCKNUT MOUNTING BLACK CAP/LENS COLOR 7/8 INCH MOUNTING HOLE DIAMETER CHROME RIM MATERIAL APPLICATION AC/DC CIRCUIT, SIGNALING, HIGH VOLTAGE MOUNTING HOLE DEPTH 1-3/4 INCH INCLUDES CONVENIENT SCREW TERMINAL 800 MODEL
Datasheet
Description
ROUND TYPE 2 INCH W X 1-1/8 INCH H SIZE 250 V MAX. VOLTAGE RATING NC CONTACT CONFIGURATION 48 VAC 4 AMPERE, 125 VAC 2 AMPERE, 250 VAC 1 AMPERE, 12/24 VAC/VDC 4 AMPERE, 48 VDC 2 AMPERE, 125 VDC 1 AMPERE, 250 VDC 0.5 AMPERE CONTACT RATING LOCKNUT MOUNTING BLACK CAP/LENS COLOR 7/8 INCH MOUNTING HOLE DIAMETER CHROME RIM MATERIAL APPLICATION AC/DC CIRCUIT, SIGNALING, HIGH VOLTAGE MOUNTING HOLE DEPTH 1-3/4 INCH INCLUDES CONVENIENT SCREW TERMINAL 800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Plate/Panel Mount Pushbutton - 854 - United Technologies Corporation
Farmington, CT, USA
Signaling Device Plate/Panel Mount Pushbutton
854
Signaling Device Plate/Panel Mount Pushbutton 854
ROUND TYPE 2 INCH W X 1-1/8 INCH H SIZE 250 V MAX. VOLTAGE RATING NC CONTACT CONFIGURATION 48 VAC 4 AMPERE, 125 VAC 2 AMPERE, 250 VAC 1 AMPERE, 12/24 VAC/VDC 4 AMPERE, 48 VDC 2 AMPERE, 125 VDC 1 AMPERE, 250 VDC 0.5 AMPERE CONTACT RATING LOCKNUT MOUNTING BLACK CAP/LENS COLOR 7/8 INCH MOUNTING HOLE DIAMETER CHROME RIM MATERIAL APPLICATION AC/DC CIRCUIT, SIGNALING, HIGH VOLTAGE MOUNTING HOLE DEPTH 1-3/4 INCH INCLUDES CONVENIENT SCREW TERMINAL 800 MODEL
  • ROUND TYPE
  • 2 INCH W X 1-1/8 INCH H SIZE
  • 250 V MAX. VOLTAGE RATING
  • NC CONTACT CONFIGURATION
  • 48 VAC 4 AMPERE, 125 VAC 2 AMPERE, 250 VAC 1 AMPERE, 12/24 VAC/VDC 4 AMPERE, 48 VDC 2 AMPERE, 125 VDC 1 AMPERE, 250 VDC 0.5 AMPERE CONTACT RATING
  • LOCKNUT MOUNTING
  • BLACK CAP/LENS COLOR
  • 7/8 INCH MOUNTING HOLE DIAMETER
  • CHROME RIM MATERIAL
  • APPLICATION AC/DC CIRCUIT, SIGNALING, HIGH VOLTAGE
  • MOUNTING HOLE DEPTH 1-3/4 INCH
  • INCLUDES CONVENIENT SCREW TERMINAL
  • 800 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 854
Product Name Signaling Device Plate/Panel Mount Pushbutton
Configuration Normally Closed (NC)
Unlock Full Specs
to access all available technical data

Similar Products

Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Specs
Max AC Voltage Rating 110 volts
Max DC Voltage Rating 110 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Process Sealed Subminiature Pushbutton - AB11AB - NKK Switches
Specs
Actuator Specifications Plunger for Cap
Switch Function Momentary Contact; Off-Mom
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
6 suppliers