UNITED TECHNOLOGIES CORPORATION
852 -- SIGNALING DEVICE COMPLETE PUSHBUTTON
United Technologies Corporation
Signaling Device Complete Pushbutton
852
Description
WEATHERPROOF TYPE
2-19/32 INCH W X 4-9/16 INCH H SIZE
250 V MAX. VOLTAGE RATING
NO, MOMENTARY CONTACT CONFIGURATION
32/48 VAC 10 AMPERE, 125 VAC 6 AMPERE, 250 VAC 3 AMPERE, 12/24 VAC/VDC 10 AMPERE, 32 VDC 8 AMPERE, 48 VDC 7 AMPERE, 125 VDC 3 AMPERE, 250 VDC 1 AMPERE CONTACT RATING
FLUSH MOUNTING
FINISH SATIN CHROME
APPLICATION HIGH VOLTAGE, SIGNALING
WITH RUBBER GASKET WALL PLATE
800 MODEL
-
United Technologies Corporation
Datasheet
Description
WEATHERPROOF TYPE
2-19/32 INCH W X 4-9/16 INCH H SIZE
250 V MAX. VOLTAGE RATING
NO, MOMENTARY CONTACT CONFIGURATION
32/48 VAC 10 AMPERE, 125 VAC 6 AMPERE, 250 VAC 3 AMPERE, 12/24 VAC/VDC 10 AMPERE, 32 VDC 8 AMPERE, 48 VDC 7 AMPERE, 125 VDC 3 AMPERE, 250 VDC 1 AMPERE CONTACT RATING
FLUSH MOUNTING
FINISH SATIN CHROME
APPLICATION HIGH VOLTAGE, SIGNALING
WITH RUBBER GASKET WALL PLATE
800 MODEL
Datasheet
Suppliers
Signaling Device Complete Pushbutton
852
WEATHERPROOF TYPE
2-19/32 INCH W X 4-9/16 INCH H SIZE
250 V MAX. VOLTAGE RATING
NO, MOMENTARY CONTACT CONFIGURATION
32/48 VAC 10 AMPERE, 125 VAC 6 AMPERE, 250 VAC 3 AMPERE, 12/24 VAC/VDC 10 AMPERE, 32 VDC 8 AMPERE, 48 VDC 7 AMPERE, 125 VDC 3 AMPERE, 250 VDC 1 AMPERE CONTACT RATING
FLUSH MOUNTING
FINISH SATIN CHROME
APPLICATION HIGH VOLTAGE, SIGNALING
WITH RUBBER GASKET WALL PLATE
800 MODEL
- WEATHERPROOF TYPE
- 2-19/32 INCH W X 4-9/16 INCH H SIZE
- 250 V MAX. VOLTAGE RATING
- NO, MOMENTARY CONTACT CONFIGURATION
- 32/48 VAC 10 AMPERE, 125 VAC 6 AMPERE, 250 VAC 3 AMPERE, 12/24 VAC/VDC 10 AMPERE, 32 VDC 8 AMPERE, 48 VDC 7 AMPERE, 125 VDC 3 AMPERE, 250 VDC 1 AMPERE CONTACT RATING
- FLUSH MOUNTING
- FINISH SATIN CHROME
- APPLICATION HIGH VOLTAGE, SIGNALING
- WITH RUBBER GASKET WALL PLATE
- 800 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
852 |
|
Product Name
|
Signaling Device Complete Pushbutton |
|
Actuator Specifications
|
Flush Pushbutton
|
|
Switch Function
|
Momentary Contact
|
|
Configuration
|
Normally Open (NO)
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Selector Switch
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Maintained Contact
View Details