United Technologies Corporation Signaling Device Plate/Panel Mount Pushbutton 850

Description
ROUND TYPE 2 INCH W X 1-1/8 INCH H SIZE 250 VAC MAX. VOLTAGE RATING NO CONTACT CONFIGURATION 12/24 VAC 15 AMPERE, 48 VAC 10 AMPERE, 125/250 VAC 5 AMPERE CONTACT RATING LOCKNUT MOUNTING BLACK CAP/LENS COLOR 7/8 INCH MOUNTING HOLE DIAMETER CHROME RIM MATERIAL APPROVAL UL MOUNTING HOLE DEPTH 1-3/4 INCH APPLICATION AC/DC CIRCUIT, SIGNALING, HIGH VOLTAGE INCLUDES CONVENIENT SCREW TERMINAL 800 MODEL
Datasheet
Description
ROUND TYPE 2 INCH W X 1-1/8 INCH H SIZE 250 VAC MAX. VOLTAGE RATING NO CONTACT CONFIGURATION 12/24 VAC 15 AMPERE, 48 VAC 10 AMPERE, 125/250 VAC 5 AMPERE CONTACT RATING LOCKNUT MOUNTING BLACK CAP/LENS COLOR 7/8 INCH MOUNTING HOLE DIAMETER CHROME RIM MATERIAL APPROVAL UL MOUNTING HOLE DEPTH 1-3/4 INCH APPLICATION AC/DC CIRCUIT, SIGNALING, HIGH VOLTAGE INCLUDES CONVENIENT SCREW TERMINAL 800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Plate/Panel Mount Pushbutton - 850 - United Technologies Corporation
Farmington, CT, USA
Signaling Device Plate/Panel Mount Pushbutton
850
Signaling Device Plate/Panel Mount Pushbutton 850
ROUND TYPE 2 INCH W X 1-1/8 INCH H SIZE 250 VAC MAX. VOLTAGE RATING NO CONTACT CONFIGURATION 12/24 VAC 15 AMPERE, 48 VAC 10 AMPERE, 125/250 VAC 5 AMPERE CONTACT RATING LOCKNUT MOUNTING BLACK CAP/LENS COLOR 7/8 INCH MOUNTING HOLE DIAMETER CHROME RIM MATERIAL APPROVAL UL MOUNTING HOLE DEPTH 1-3/4 INCH APPLICATION AC/DC CIRCUIT, SIGNALING, HIGH VOLTAGE INCLUDES CONVENIENT SCREW TERMINAL 800 MODEL
  • ROUND TYPE
  • 2 INCH W X 1-1/8 INCH H SIZE
  • 250 VAC MAX. VOLTAGE RATING
  • NO CONTACT CONFIGURATION
  • 12/24 VAC 15 AMPERE, 48 VAC 10 AMPERE, 125/250 VAC 5 AMPERE CONTACT RATING
  • LOCKNUT MOUNTING
  • BLACK CAP/LENS COLOR
  • 7/8 INCH MOUNTING HOLE DIAMETER
  • CHROME RIM MATERIAL
  • APPROVAL UL
  • MOUNTING HOLE DEPTH 1-3/4 INCH
  • APPLICATION AC/DC CIRCUIT, SIGNALING, HIGH VOLTAGE
  • INCLUDES CONVENIENT SCREW TERMINAL
  • 800 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 850
Product Name Signaling Device Plate/Panel Mount Pushbutton
Configuration Normally Open (NO)
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 15904 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-R-2-NNN-00-2 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details