United Technologies Corporation Signaling Device Plate/Panel Mount Pushbutton 821

Description
ROUND TYPE 2-1/32 INCH W X 7/8 INCH H SIZE 250 VAC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 12/24 VAC 15 AMPERE, 48 VAC 10 AMPERE, 125/250 VAC 5 AMPERE CONTACT RATING LOCKNUT MOUNTING BLACK CAP/LENS COLOR 7/8 INCH MOUNTING HOLE DIAMETER CHROME RIM MATERIAL APPROVAL UL MOUNTING HOLE DEPTH 1-3/4 INCH APPLICATION AC CIRCUIT, SIGNALING, HIGH VOLTAGE INCLUDES CONVENIENT SCREW TERMINAL 800 MODEL
Datasheet
Description
ROUND TYPE 2-1/32 INCH W X 7/8 INCH H SIZE 250 VAC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 12/24 VAC 15 AMPERE, 48 VAC 10 AMPERE, 125/250 VAC 5 AMPERE CONTACT RATING LOCKNUT MOUNTING BLACK CAP/LENS COLOR 7/8 INCH MOUNTING HOLE DIAMETER CHROME RIM MATERIAL APPROVAL UL MOUNTING HOLE DEPTH 1-3/4 INCH APPLICATION AC CIRCUIT, SIGNALING, HIGH VOLTAGE INCLUDES CONVENIENT SCREW TERMINAL 800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Plate/Panel Mount Pushbutton - 821 - United Technologies Corporation
Farmington, CT, USA
Signaling Device Plate/Panel Mount Pushbutton
821
Signaling Device Plate/Panel Mount Pushbutton 821
ROUND TYPE 2-1/32 INCH W X 7/8 INCH H SIZE 250 VAC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 12/24 VAC 15 AMPERE, 48 VAC 10 AMPERE, 125/250 VAC 5 AMPERE CONTACT RATING LOCKNUT MOUNTING BLACK CAP/LENS COLOR 7/8 INCH MOUNTING HOLE DIAMETER CHROME RIM MATERIAL APPROVAL UL MOUNTING HOLE DEPTH 1-3/4 INCH APPLICATION AC CIRCUIT, SIGNALING, HIGH VOLTAGE INCLUDES CONVENIENT SCREW TERMINAL 800 MODEL
  • ROUND TYPE
  • 2-1/32 INCH W X 7/8 INCH H SIZE
  • 250 VAC MAX. VOLTAGE RATING
  • NO, MOMENTARY CONTACT CONFIGURATION
  • 12/24 VAC 15 AMPERE, 48 VAC 10 AMPERE, 125/250 VAC 5 AMPERE CONTACT RATING
  • LOCKNUT MOUNTING
  • BLACK CAP/LENS COLOR
  • 7/8 INCH MOUNTING HOLE DIAMETER
  • CHROME RIM MATERIAL
  • APPROVAL UL
  • MOUNTING HOLE DEPTH 1-3/4 INCH
  • APPLICATION AC CIRCUIT, SIGNALING, HIGH VOLTAGE
  • INCLUDES CONVENIENT SCREW TERMINAL
  • 800 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 821
Product Name Signaling Device Plate/Panel Mount Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
22mm Mushroom Push Buttons - 2AMJ1 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3001FB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details