United Technologies Corporation Signaling Device Plate/Panel Mount Pushbutton 820

Description
ROUND TYPE 2-1/32 INCH W X 7/8 INCH H SIZE 250 VAC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 12/24 VAC 15 AMPERE, 48 VAC 10 AMPERE, 125/250 VAC 5 AMPERE CONTACT RATING FORCE FIT MOUNTING BLACK CAP/LENS COLOR 3/4 INCH MOUNTING HOLE DIAMETER CHROME RIM MATERIAL APPROVAL UL MOUNTING HOLE DEPTH 1-3/4 INCH APPLICATION AC CIRCUIT, SIGNALING, HIGH VOLTAGE INCLUDES CONVENIENT SCREW TERMINAL 800 MODEL
Datasheet
Description
ROUND TYPE 2-1/32 INCH W X 7/8 INCH H SIZE 250 VAC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 12/24 VAC 15 AMPERE, 48 VAC 10 AMPERE, 125/250 VAC 5 AMPERE CONTACT RATING FORCE FIT MOUNTING BLACK CAP/LENS COLOR 3/4 INCH MOUNTING HOLE DIAMETER CHROME RIM MATERIAL APPROVAL UL MOUNTING HOLE DEPTH 1-3/4 INCH APPLICATION AC CIRCUIT, SIGNALING, HIGH VOLTAGE INCLUDES CONVENIENT SCREW TERMINAL 800 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signaling Device Plate/Panel Mount Pushbutton - 820 - United Technologies Corporation
Farmington, CT, USA
Signaling Device Plate/Panel Mount Pushbutton
820
Signaling Device Plate/Panel Mount Pushbutton 820
ROUND TYPE 2-1/32 INCH W X 7/8 INCH H SIZE 250 VAC MAX. VOLTAGE RATING NO, MOMENTARY CONTACT CONFIGURATION 12/24 VAC 15 AMPERE, 48 VAC 10 AMPERE, 125/250 VAC 5 AMPERE CONTACT RATING FORCE FIT MOUNTING BLACK CAP/LENS COLOR 3/4 INCH MOUNTING HOLE DIAMETER CHROME RIM MATERIAL APPROVAL UL MOUNTING HOLE DEPTH 1-3/4 INCH APPLICATION AC CIRCUIT, SIGNALING, HIGH VOLTAGE INCLUDES CONVENIENT SCREW TERMINAL 800 MODEL
  • ROUND TYPE
  • 2-1/32 INCH W X 7/8 INCH H SIZE
  • 250 VAC MAX. VOLTAGE RATING
  • NO, MOMENTARY CONTACT CONFIGURATION
  • 12/24 VAC 15 AMPERE, 48 VAC 10 AMPERE, 125/250 VAC 5 AMPERE CONTACT RATING
  • FORCE FIT MOUNTING
  • BLACK CAP/LENS COLOR
  • 3/4 INCH MOUNTING HOLE DIAMETER
  • CHROME RIM MATERIAL
  • APPROVAL UL
  • MOUNTING HOLE DEPTH 1-3/4 INCH
  • APPLICATION AC CIRCUIT, SIGNALING, HIGH VOLTAGE
  • INCLUDES CONVENIENT SCREW TERMINAL
  • 800 MODEL
Supplier's Site Datasheet

Technical Specifications

  United Technologies Corporation
Product Category Pushbutton Switches
Product Number 820
Product Name Signaling Device Plate/Panel Mount Pushbutton
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3010C05JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details